Krohn-Hite Corporation 0.2Hz to 3MHz Linear Sweep Function Generator Model 1200A

Description
The Krohn-Hite 1200A is an economically priced function generator that features linear, up or down frequency sweeps. The 1200A provides sine, square and triangle waveforms from 0.2Hz to 3MHz. The frequency may be manually tuned, continuously swept up or down, or externally controlled, all over a 1500:1 range on each of the three multiplier bands. An additional fine-tune vernier provides an adjustment of ±2.5% of the frequency dial setting. Internal sweep rate is continuously adjustable from 1ms to 1000s. An external voltage of zero to ±3 volts can be used to modulate the frequency about the dial setting. AC V (control voltage) output provides a +2mV to 3V DC voltage proportional to the generator frequency. The main output amplitude is adjustable from 5mV p-p to 20Vp-p, open circuit. Our exclusive WAVEGUARD™ output protection circuit solves the problem of blown output transistors occurring in most other unprotected generators, when a voltage is inadvertently placed across the generator’s output terminals. The WAVEGUARD™ circuit clamps the external voltage to ground and resets automatically when the external voltage is removed. The output of the internal ramp generator is available at the front panel Ramp output connector. It consist of a +5V fixed linear ramp whose frequency is variable from 0.001Hz to 1kHz. The ramp may be used independent of the main generator output, in the non-sweep mode.
Datasheet
Description
The Krohn-Hite 1200A is an economically priced function generator that features linear, up or down frequency sweeps. The 1200A provides sine, square and triangle waveforms from 0.2Hz to 3MHz. The frequency may be manually tuned, continuously swept up or down, or externally controlled, all over a 1500:1 range on each of the three multiplier bands. An additional fine-tune vernier provides an adjustment of ±2.5% of the frequency dial setting. Internal sweep rate is continuously adjustable from 1ms to 1000s. An external voltage of zero to ±3 volts can be used to modulate the frequency about the dial setting. AC V (control voltage) output provides a +2mV to 3V DC voltage proportional to the generator frequency. The main output amplitude is adjustable from 5mV p-p to 20Vp-p, open circuit. Our exclusive WAVEGUARD™ output protection circuit solves the problem of blown output transistors occurring in most other unprotected generators, when a voltage is inadvertently placed across the generator’s output terminals. The WAVEGUARD™ circuit clamps the external voltage to ground and resets automatically when the external voltage is removed. The output of the internal ramp generator is available at the front panel Ramp output connector. It consist of a +5V fixed linear ramp whose frequency is variable from 0.001Hz to 1kHz. The ramp may be used independent of the main generator output, in the non-sweep mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2Hz to 3MHz Linear Sweep Function Generator - Model 1200A - Krohn-Hite Corporation
Brockton, MA, USA
0.2Hz to 3MHz Linear Sweep Function Generator
Model 1200A
0.2Hz to 3MHz Linear Sweep Function Generator Model 1200A
The Krohn-Hite 1200A is an economically priced function generator that features linear, up or down frequency sweeps. The 1200A provides sine, square and triangle waveforms from 0.2Hz to 3MHz. The frequency may be manually tuned, continuously swept up or down, or externally controlled, all over a 1500:1 range on each of the three multiplier bands. An additional fine-tune vernier provides an adjustment of ±2.5% of the frequency dial setting. Internal sweep rate is continuously adjustable from 1ms to 1000s. An external voltage of zero to ±3 volts can be used to modulate the frequency about the dial setting. AC V (control voltage) output provides a +2mV to 3V DC voltage proportional to the generator frequency. The main output amplitude is adjustable from 5mV p-p to 20Vp-p, open circuit. Our exclusive WAVEGUARD™ output protection circuit solves the problem of blown output transistors occurring in most other unprotected generators, when a voltage is inadvertently placed across the generator’s output terminals. The WAVEGUARD™ circuit clamps the external voltage to ground and resets automatically when the external voltage is removed. The output of the internal ramp generator is available at the front panel Ramp output connector. It consist of a +5V fixed linear ramp whose frequency is variable from 0.001Hz to 1kHz. The ramp may be used independent of the main generator output, in the non-sweep mode.

The Krohn-Hite 1200A is an economically priced function generator that features linear, up or down frequency sweeps.

The 1200A provides sine, square and triangle waveforms from 0.2Hz to 3MHz. The frequency may be manually tuned, continuously swept up or down, or externally controlled, all over a 1500:1 range on each of the three multiplier bands. An additional fine-tune vernier provides an adjustment of ±2.5% of the frequency dial setting. Internal sweep rate is continuously adjustable from 1ms to 1000s. An external voltage of zero to ±3 volts can be used to modulate the frequency about the dial setting. AC V (control voltage) output provides a +2mV to 3V DC voltage proportional to the generator frequency.

The main output amplitude is adjustable from 5mV p-p to 20Vp-p, open circuit. Our exclusive WAVEGUARD™ output protection circuit solves the problem of blown output transistors occurring in most other unprotected generators, when a voltage is inadvertently placed across the generator’s output terminals. The WAVEGUARD™ circuit clamps the external voltage to ground and resets automatically when the external voltage is removed.

The output of the internal ramp generator is available at the front panel Ramp output connector. It consist of a +5V fixed linear ramp whose frequency is variable from 0.001Hz to 1kHz. The ramp may be used independent of the main generator output, in the non-sweep mode.

Supplier's Site Datasheet

Technical Specifications

  Krohn-Hite Corporation
Product Category Signal Generators
Product Number Model 1200A
Product Name 0.2Hz to 3MHz Linear Sweep Function Generator
Device Type Generator
Generator Type Function
Form Factor Portable; Fixed (optional feature)
Operating Modes Continuous or Linear Sweep
Waveforms Sine, Square, Triangle
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details