Krohn-Hite Corporation Analyzer 6900B

Description
The 6900B is a used analyzer from Krohn Hite. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Fully Automatic Distortion Measurements Frequency Range: 5 Hz to 1 MHz, Auto Nulling Voltage Range: 100mV RMS to 130V RMS, Auto Leveling Measures Distortion Down to 0.005% Measures AC Voltage: 0.010V RMS to 130V RMS, 5 Hz to 1 MHz Internal Oscillator: 1 kHz, <.003% Distortion “Hands Off” Operation The Krohn-Hite Model 6900B is the first and only fully automatic Distortion Analyzer to provide an easy solution to your distortion and AC voltage measurements over the frequency range from 5 Hz to 1 MHz.
Datasheet
Description
The 6900B is a used analyzer from Krohn Hite. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Fully Automatic Distortion Measurements Frequency Range: 5 Hz to 1 MHz, Auto Nulling Voltage Range: 100mV RMS to 130V RMS, Auto Leveling Measures Distortion Down to 0.005% Measures AC Voltage: 0.010V RMS to 130V RMS, 5 Hz to 1 MHz Internal Oscillator: 1 kHz, <.003% Distortion “Hands Off” Operation The Krohn-Hite Model 6900B is the first and only fully automatic Distortion Analyzer to provide an easy solution to your distortion and AC voltage measurements over the frequency range from 5 Hz to 1 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer 6900B
The 6900B is a used analyzer from Krohn Hite. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Fully Automatic Distortion Measurements Frequency Range: 5 Hz to 1 MHz, Auto Nulling Voltage Range: 100mV RMS to 130V RMS, Auto Leveling Measures Distortion Down to 0.005% Measures AC Voltage: 0.010V RMS to 130V RMS, 5 Hz to 1 MHz Internal Oscillator: 1 kHz, <.003% Distortion “Hands Off” Operation The Krohn-Hite Model 6900B is the first and only fully automatic Distortion Analyzer to provide an easy solution to your distortion and AC voltage measurements over the frequency range from 5 Hz to 1 MHz.

The 6900B is a used analyzer from Krohn Hite. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Fully Automatic Distortion Measurements
  • Frequency Range: 5 Hz to 1 MHz, Auto Nulling
  • Voltage Range: 100mV RMS to 130V RMS,
  • Auto Leveling
  • Measures Distortion Down to 0.005%
  • Measures AC Voltage: 0.010V RMS to 130V RMS,
  • 5 Hz to 1 MHz
  • Internal Oscillator: 1 kHz, <.003% Distortion
  • “Hands Off” Operation

The Krohn-Hite Model 6900B is the first and only fully automatic Distortion Analyzer to provide an easy solution to your distortion and AC voltage measurements over the frequency range from 5 Hz to 1 MHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 6900B
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details