Krohn-Hite Corporation Distortion Analyzer 6900

Description
The 6900 is a 1 MHz distortion analyzer from Krohn Hite. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD). Additional Features: Frequency Range: 5 Hz to 1 MHz-Auto Nulling Voltage Range: .1 to 130 Volts RMS-Auto Level Fully Automatic Distortion Measurements Measures Distortion down to .005% Measures AC Voltage: .010-130 Volts RMS, 5 Hz to 1 MHz Internal Oscillator: 1 kHz, <.003% Distortion The Krohn-Hite 6900 is the first fully automatic Distortion Analyzer to provide an easy solution to your distortion and AC voltage measurements over the frequency range from 5 Hz to 1 MHz.
Datasheet
Description
The 6900 is a 1 MHz distortion analyzer from Krohn Hite. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD). Additional Features: Frequency Range: 5 Hz to 1 MHz-Auto Nulling Voltage Range: .1 to 130 Volts RMS-Auto Level Fully Automatic Distortion Measurements Measures Distortion down to .005% Measures AC Voltage: .010-130 Volts RMS, 5 Hz to 1 MHz Internal Oscillator: 1 kHz, <.003% Distortion The Krohn-Hite 6900 is the first fully automatic Distortion Analyzer to provide an easy solution to your distortion and AC voltage measurements over the frequency range from 5 Hz to 1 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distortion Analyzer - 6900 - ValueTronics International, Inc.
Elgin, IL, USA
Distortion Analyzer
6900
Distortion Analyzer 6900
The 6900 is a 1 MHz distortion analyzer from Krohn Hite. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD). Additional Features: Frequency Range: 5 Hz to 1 MHz-Auto Nulling Voltage Range: .1 to 130 Volts RMS-Auto Level Fully Automatic Distortion Measurements Measures Distortion down to .005% Measures AC Voltage: .010-130 Volts RMS, 5 Hz to 1 MHz Internal Oscillator: 1 kHz, <.003% Distortion The Krohn-Hite 6900 is the first fully automatic Distortion Analyzer to provide an easy solution to your distortion and AC voltage measurements over the frequency range from 5 Hz to 1 MHz.

The 6900 is a 1 MHz distortion analyzer from Krohn Hite. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD).

Additional Features:

  • Frequency Range: 5 Hz to 1 MHz-Auto Nulling
  • Voltage Range: .1 to 130 Volts RMS-Auto Level
  • Fully Automatic Distortion Measurements
  • Measures Distortion down to .005%
  • Measures AC Voltage: .010-130 Volts RMS, 5 Hz to 1 MHz
  • Internal Oscillator: 1 kHz, <.003% Distortion

The Krohn-Hite 6900 is the first fully automatic Distortion Analyzer to provide an easy solution to your distortion and AC voltage measurements over the frequency range from 5 Hz to 1 MHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 6900
Product Name Distortion Analyzer
Frequency Range 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details