Krohn-Hite Corporation Function Generator 4402B

Description
The 4402B is a Function Generator from Krohn Hite. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 1 Hz to 110 kHz Distortion: Typically <0.0002% Accuracy: ±0.5% of frequency setting Output Amplitude: 7Vrms o.c., 3.5V RMS into 50 ohms, +48dBm Balanced 50 ohm Output Amplitude Flatness: 0.02dB Calibrated Pushbutton Attenuator Simultaneous Main, Quadrature and Inverted Outputs The Krohn-Hite 4402B is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement technology. Covering the frequency range from 1 Hz to 110 kHz, with precise 3 digit frequency tuning, the 4402B produces a virtually “distortion-free” (<0.0005%) sinewave for measuring A/D converter accuracy, audio preamplifier and power amplifier harmonic distortion. With its exceptionally flat response (0.02dB), the 4402B eliminates the need to constantly monitor voltage levels, during frequency response testing.
Datasheet
Description
The 4402B is a Function Generator from Krohn Hite. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 1 Hz to 110 kHz Distortion: Typically <0.0002% Accuracy: ±0.5% of frequency setting Output Amplitude: 7Vrms o.c., 3.5V RMS into 50 ohms, +48dBm Balanced 50 ohm Output Amplitude Flatness: 0.02dB Calibrated Pushbutton Attenuator Simultaneous Main, Quadrature and Inverted Outputs The Krohn-Hite 4402B is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement technology. Covering the frequency range from 1 Hz to 110 kHz, with precise 3 digit frequency tuning, the 4402B produces a virtually “distortion-free” (<0.0005%) sinewave for measuring A/D converter accuracy, audio preamplifier and power amplifier harmonic distortion. With its exceptionally flat response (0.02dB), the 4402B eliminates the need to constantly monitor voltage levels, during frequency response testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 4402B - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4402B
Function Generator 4402B
The 4402B is a Function Generator from Krohn Hite. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 1 Hz to 110 kHz Distortion: Typically <0.0002% Accuracy: ±0.5% of frequency setting Output Amplitude: 7Vrms o.c., 3.5V RMS into 50 ohms, +48dBm Balanced 50 ohm Output Amplitude Flatness: 0.02dB Calibrated Pushbutton Attenuator Simultaneous Main, Quadrature and Inverted Outputs The Krohn-Hite 4402B is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement technology. Covering the frequency range from 1 Hz to 110 kHz, with precise 3 digit frequency tuning, the 4402B produces a virtually “distortion-free” (<0.0005%) sinewave for measuring A/D converter accuracy, audio preamplifier and power amplifier harmonic distortion. With its exceptionally flat response (0.02dB), the 4402B eliminates the need to constantly monitor voltage levels, during frequency response testing.

The 4402B is a Function Generator from Krohn Hite. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency Range: 1 Hz to 110 kHz
  • Distortion: Typically <0.0002%
  • Accuracy: ±0.5% of frequency setting
  • Output Amplitude: 7Vrms o.c., 3.5V RMS into 50 ohms, +48dBm
  • Balanced 50 ohm Output
  • Amplitude Flatness: 0.02dB
  • Calibrated Pushbutton Attenuator
  • Simultaneous Main, Quadrature and Inverted Outputs

The Krohn-Hite 4402B is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement technology.

Covering the frequency range from 1 Hz to 110 kHz, with precise 3 digit frequency tuning, the 4402B produces a virtually “distortion-free” (<0.0005%) sinewave for measuring A/D converter accuracy, audio preamplifier and power amplifier harmonic distortion. With its exceptionally flat response (0.02dB), the 4402B eliminates the need to constantly monitor voltage levels, during frequency response testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 4402B
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 2154958 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details