Krohn-Hite Corporation Oscillator 4100AR

Description
The 4100AR is an oscillator from Krohn Hite. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency range: 0.01 Hz to 1 MHz Digital push-button selection Output is 5 W into 50 ohms Rack mounting
Description
The 4100AR is an oscillator from Krohn Hite. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency range: 0.01 Hz to 1 MHz Digital push-button selection Output is 5 W into 50 ohms Rack mounting

Suppliers

Company
Product
Description
Supplier Links
Oscillator 4100AR
The 4100AR is an oscillator from Krohn Hite. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency range: 0.01 Hz to 1 MHz Digital push-button selection Output is 5 W into 50 ohms Rack mounting

The 4100AR is an oscillator from Krohn Hite. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices.

Additional Features:

  • Frequency range: 0.01 Hz to 1 MHz
  • Digital push-button selection
  • Output is 5 W into 50 ohms
  • Rack mounting
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscillators
Product Number 4100AR
Product Name Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1533AC-H5-D14-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Crystals - ECS-120-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Oscillator Crystal - 510AAA000174AAG - Richardson RFPD
Specs
Frequency 161 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-750+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details