Krohn-Hite Corporation Oscillator 4100A

Description
The 4100A is an oscillator from Krohn Hite. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Power output is 0.5 watt into 50 ohms with less than 0.02 % distortion Frequency is set by digital push-buttons to maintain an accuracy of 0.5% The Krohn-Hite 4100A maintains ±0.05 dB frequency response while having an amplitude stability of 0.002%. Additional to the sinewave output is a 5 V p-p square wave output with a rise time of 20 nS. External synchronization is also available by inputting a 1.5 V p-p signal.
Description
The 4100A is an oscillator from Krohn Hite. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Power output is 0.5 watt into 50 ohms with less than 0.02 % distortion Frequency is set by digital push-buttons to maintain an accuracy of 0.5% The Krohn-Hite 4100A maintains ±0.05 dB frequency response while having an amplitude stability of 0.002%. Additional to the sinewave output is a 5 V p-p square wave output with a rise time of 20 nS. External synchronization is also available by inputting a 1.5 V p-p signal.

Suppliers

Company
Product
Description
Supplier Links
Oscillator 4100A
The 4100A is an oscillator from Krohn Hite. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Power output is 0.5 watt into 50 ohms with less than 0.02 % distortion Frequency is set by digital push-buttons to maintain an accuracy of 0.5% The Krohn-Hite 4100A maintains ±0.05 dB frequency response while having an amplitude stability of 0.002%. Additional to the sinewave output is a 5 V p-p square wave output with a rise time of 20 nS. External synchronization is also available by inputting a 1.5 V p-p signal.

The 4100A is an oscillator from Krohn Hite. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices.

Additional Features:

  • Power output is 0.5 watt into 50 ohms with less than 0.02 % distortion
  • Frequency is set by digital push-buttons to maintain an accuracy of 0.5%

The Krohn-Hite 4100A maintains ±0.05 dB frequency response while having an amplitude stability of 0.002%. Additional to the sinewave output is a 5 V p-p square wave output with a rise time of 20 nS. External synchronization is also available by inputting a 1.5 V p-p signal.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscillators
Product Number 4100A
Product Name Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-250-CN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 8150440 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S75005-6.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details