Krohn-Hite Corporation Filter 3800

Description
The 3800 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency: 100 kHz Locks on and tracks an input signal buried 10dB below the noise level Slope attenuation of 12 dB per octave of bandwidth Four pole Butterworth or RC Filter response Automatic gain control over a dynamic range of 70 dB Q factor as high as 100,000,000 Internal oscillator may be tuned separately or synched to center frequency The Krohn-Hite 3800 Tracking Filter is a very narrow-band tracking filter with the unique ability to track without a reference signal. It can lock on and track an input signal buried 10 dB below the noise level. It has been designed with an AGC system to provide maximum output voltage, regardless of input level within its 70 dB dynamic range, and fixed gain up to 30 dB, depending on the GAIN mode selected. The frequency range is from 1 Hz to 100 kHz. Extremely high Q factors of up to 100,000,000 can be obtained with this narrow-band filter. Bandwidths as narrow as 0.001 Hz with a center frequency of 100 kHz are easily selected.
Description
The 3800 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency: 100 kHz Locks on and tracks an input signal buried 10dB below the noise level Slope attenuation of 12 dB per octave of bandwidth Four pole Butterworth or RC Filter response Automatic gain control over a dynamic range of 70 dB Q factor as high as 100,000,000 Internal oscillator may be tuned separately or synched to center frequency The Krohn-Hite 3800 Tracking Filter is a very narrow-band tracking filter with the unique ability to track without a reference signal. It can lock on and track an input signal buried 10 dB below the noise level. It has been designed with an AGC system to provide maximum output voltage, regardless of input level within its 70 dB dynamic range, and fixed gain up to 30 dB, depending on the GAIN mode selected. The frequency range is from 1 Hz to 100 kHz. Extremely high Q factors of up to 100,000,000 can be obtained with this narrow-band filter. Bandwidths as narrow as 0.001 Hz with a center frequency of 100 kHz are easily selected.

Suppliers

Company
Product
Description
Supplier Links
Filter 3800
The 3800 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency: 100 kHz Locks on and tracks an input signal buried 10dB below the noise level Slope attenuation of 12 dB per octave of bandwidth Four pole Butterworth or RC Filter response Automatic gain control over a dynamic range of 70 dB Q factor as high as 100,000,000 Internal oscillator may be tuned separately or synched to center frequency The Krohn-Hite 3800 Tracking Filter is a very narrow-band tracking filter with the unique ability to track without a reference signal. It can lock on and track an input signal buried 10 dB below the noise level. It has been designed with an AGC system to provide maximum output voltage, regardless of input level within its 70 dB dynamic range, and fixed gain up to 30 dB, depending on the GAIN mode selected. The frequency range is from 1 Hz to 100 kHz. Extremely high Q factors of up to 100,000,000 can be obtained with this narrow-band filter. Bandwidths as narrow as 0.001 Hz with a center frequency of 100 kHz are easily selected.

The 3800 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Frequency: 100 kHz
  • Locks on and tracks an input signal buried 10dB below the noise level
  • Slope attenuation of 12 dB per octave of bandwidth
  • Four pole Butterworth or RC Filter response
  • Automatic gain control over a dynamic range of 70 dB
  • Q factor as high as 100,000,000
  • Internal oscillator may be tuned separately or synched to center frequency

The Krohn-Hite 3800 Tracking Filter is a very narrow-band tracking filter with the unique ability to track without a reference signal. It can lock on and track an input signal buried 10 dB below the noise level. It has been designed with an AGC system to provide maximum output voltage, regardless of input level within its 70 dB dynamic range, and fixed gain up to 30 dB, depending on the GAIN mode selected. The frequency range is from 1 Hz to 100 kHz. Extremely high Q factors of up to 100,000,000 can be obtained with this narrow-band filter. Bandwidths as narrow as 0.001 Hz with a center frequency of 100 kHz are easily selected.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3800
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-H160XHXS-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 24500 MHz
View Details
4380-5020MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 25 Watts (CW) - HRT-BF(4700/640)-Q9S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 650000 kHz
Insertion Loss 1 dB
View Details
LTCC Band Pass Filter, 950 - 1970 MHz, 75Ω - BFCN-152W-75+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1460 dB
View Details
3 suppliers
RF Band Pass Filter - UIYBPF12565B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 4000 MHz
View Details