Krohn-Hite Corporation Filter 3103-4

Description
The 3103-4 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Calibration accuracy ±5% Pass-band gain is unity (0 dB) Attenuation rate of 18 dB per octave Maximum attenuation 80dB with an amplitude of 3 V RMS and output hum and noise is less than 150 µV Insertion loss: 0 dB ±0.5 dB The Krohn 3103-4 is a Hite Filter. It has a calibration accuracy of ±5% and a Pass-band gain is unity of (0 dB).
Description
The 3103-4 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Calibration accuracy ±5% Pass-band gain is unity (0 dB) Attenuation rate of 18 dB per octave Maximum attenuation 80dB with an amplitude of 3 V RMS and output hum and noise is less than 150 µV Insertion loss: 0 dB ±0.5 dB The Krohn 3103-4 is a Hite Filter. It has a calibration accuracy of ±5% and a Pass-band gain is unity of (0 dB).

Suppliers

Company
Product
Description
Supplier Links
Filter 3103-4
The 3103-4 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Calibration accuracy ±5% Pass-band gain is unity (0 dB) Attenuation rate of 18 dB per octave Maximum attenuation 80dB with an amplitude of 3 V RMS and output hum and noise is less than 150 µV Insertion loss: 0 dB ±0.5 dB The Krohn 3103-4 is a Hite Filter. It has a calibration accuracy of ±5% and a Pass-band gain is unity of (0 dB).

The 3103-4 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Calibration accuracy ±5%
  • Pass-band gain is unity (0 dB)
  • Attenuation rate of 18 dB per octave
  • Maximum attenuation 80dB with an amplitude of 3 V RMS and output hum and noise is less than 150 µV
  • Insertion loss: 0 dB ±0.5 dB

The Krohn 3103-4 is a Hite Filter. It has a calibration accuracy of ±5% and a Pass-band gain is unity of (0 dB).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3103-4
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-DLFCV-1600+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 2.5 dB
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
6-35GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0635K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 6000 to 35000 MHz
Insertion Loss 1.5 dB
View Details