KRAL AG Model EML Oil Burner Supply Station EML / EMS 13

Description
Model EML/EMS 13 KRAL Oil Burner - Supply Station Type EML for extra light fuel Type EMS for heavy fuel oil Pressure stage up to 40 bar From 300 to 7500 l/min Basic module with an additional pressure regulator and a gas/air separator with integrated commissioning filter.
Description
Model EML/EMS 13 KRAL Oil Burner - Supply Station Type EML for extra light fuel Type EMS for heavy fuel oil Pressure stage up to 40 bar From 300 to 7500 l/min Basic module with an additional pressure regulator and a gas/air separator with integrated commissioning filter.

Suppliers

Company
Product
Description
Supplier Links
Model EML Oil Burner Supply Station - EML / EMS 13 - KRAL AG
Lustenau, Austria
Model EML Oil Burner Supply Station
EML / EMS 13
Model EML Oil Burner Supply Station EML / EMS 13
Model EML/EMS 13 KRAL Oil Burner - Supply Station Type EML for extra light fuel Type EMS for heavy fuel oil Pressure stage up to 40 bar From 300 to 7500 l/min Basic module with an additional pressure regulator and a gas/air separator with integrated commissioning filter.

Model EML/EMS 13

KRAL Oil Burner - Supply Station

Type EML for extra light fuel

Type EMS for heavy fuel oil

Pressure stage up to 40 bar

From 300 to 7500 l/min

Basic module with an additional pressure regulator and a gas/air separator with integrated commissioning filter.

Supplier's Site

Technical Specifications

  KRAL AG
Product Category Liquid Handling Pumps
Product Number EML / EMS 13
Product Name Model EML Oil Burner Supply Station
Pump Type Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 79.200 to 1980.000 GPM (300.00 to 7500.00 L/min)
HP 1.47 to 10.05 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydraulic Pump/Motor -  - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details