KPM Analytics Benchtop Vision Inspection System TV-250 - Standard

Description
Product Overview Better Measurements, More Measurements TheiaVu™ TV-250 assists quality control professionals to save a significant amount of time while obtaining more precise and repeatable measurement data to improve their production processes. Because some quality parameters are difficult or impossible to quantify using manual methods they are not considered as part of the criteria during quality checks. TheiaVu™ allows you to perform these measurements at a fraction of the speed and with a great deal of precision compared to manual methods. The TV-250 is best suited for applications that do not require washdown. Features Powerful: Quantify product features difficult to measure manually Automatically collects critical product data Easy to use operator interface Fast: up to 10 objects/second* Versatile: Can be used in lab or production area Flexible: built-in library with 100+ measurements and growing Measure products up to 91 cm (36” long) *Actual speed will depend on the size of object and number of different measurements per object. Benefits Perform quality checks faster and with better repeatability Know more about your product compared to manual methods Ensure consistent product quality from batch to batch Cost savings through reduced labor and waste Brand protection Save time with reporting, all results are saved & organized Achieve competitive advantages
Datasheet
Description
Product Overview Better Measurements, More Measurements TheiaVu™ TV-250 assists quality control professionals to save a significant amount of time while obtaining more precise and repeatable measurement data to improve their production processes. Because some quality parameters are difficult or impossible to quantify using manual methods they are not considered as part of the criteria during quality checks. TheiaVu™ allows you to perform these measurements at a fraction of the speed and with a great deal of precision compared to manual methods. The TV-250 is best suited for applications that do not require washdown. Features Powerful: Quantify product features difficult to measure manually Automatically collects critical product data Easy to use operator interface Fast: up to 10 objects/second* Versatile: Can be used in lab or production area Flexible: built-in library with 100+ measurements and growing Measure products up to 91 cm (36” long) *Actual speed will depend on the size of object and number of different measurements per object. Benefits Perform quality checks faster and with better repeatability Know more about your product compared to manual methods Ensure consistent product quality from batch to batch Cost savings through reduced labor and waste Brand protection Save time with reporting, all results are saved & organized Achieve competitive advantages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Vision Inspection System - TV-250 - Standard - KPM Analytics
Westborough, MA, United States
Benchtop Vision Inspection System
TV-250 - Standard
Benchtop Vision Inspection System TV-250 - Standard
Product Overview Better Measurements, More Measurements TheiaVu™ TV-250 assists quality control professionals to save a significant amount of time while obtaining more precise and repeatable measurement data to improve their production processes. Because some quality parameters are difficult or impossible to quantify using manual methods they are not considered as part of the criteria during quality checks. TheiaVu™ allows you to perform these measurements at a fraction of the speed and with a great deal of precision compared to manual methods. The TV-250 is best suited for applications that do not require washdown. Features Powerful: Quantify product features difficult to measure manually Automatically collects critical product data Easy to use operator interface Fast: up to 10 objects/second* Versatile: Can be used in lab or production area Flexible: built-in library with 100+ measurements and growing Measure products up to 91 cm (36” long) *Actual speed will depend on the size of object and number of different measurements per object. Benefits Perform quality checks faster and with better repeatability Know more about your product compared to manual methods Ensure consistent product quality from batch to batch Cost savings through reduced labor and waste Brand protection Save time with reporting, all results are saved & organized Achieve competitive advantages

Product Overview

Better Measurements, More Measurements

TheiaVu™ TV-250 assists quality control professionals to save a significant amount of time while obtaining more precise and repeatable measurement data to improve their production processes. Because some quality parameters are difficult or impossible to quantify using manual methods they are not considered as part of the criteria during quality checks. TheiaVu™ allows you to perform these measurements at a fraction of the speed and with a great deal of precision compared to manual methods. The TV-250 is best suited for applications that do not require washdown.

Features

  • Powerful: Quantify product features difficult to measure manually
  • Automatically collects critical product data
  • Easy to use operator interface
  • Fast: up to 10 objects/second*
  • Versatile: Can be used in lab or production area
  • Flexible: built-in library with 100+ measurements and growing
  • Measure products up to 91 cm (36” long)

*Actual speed will depend on the size of object and number of different measurements per object.

Benefits

  • Perform quality checks faster and with better repeatability
  • Know more about your product compared to manual methods
  • Ensure consistent product quality from batch to batch
  • Cost savings through reduced labor and waste
  • Brand protection
  • Save time with reporting, all results are saved & organized
  • Achieve competitive advantages
Supplier's Site Datasheet

Technical Specifications

  KPM Analytics
Product Category Machine Vision Systems
Product Number TV-250 - Standard
Product Name Benchtop Vision Inspection System
System Type Turnkey / Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Dimensional Measuring Station - TubeInspect M - Accurex Measurement, Inc.
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Modules Included Cameras or Imagers
View Details
Flexible Measuring Unit For The Shop Floor - OPTOQUICK™ - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
View Details