KPM Analytics High-Performance Extended Range NIR Analyzer SpectraStar™ XT-F

Description
Product Overview Complete Package for Accurate Analysis of Flour, Wheat, and By-Products Designed for the milling and baking industries, the SpectraStar™ XT-F is the complete analyzer package for accurate analysis of flour, wheat, and by-products at-line or in a lab setting in under one minute. With a sealed case and touch screen operation, the SpectraStar™ XT-F is a ready-to-use solution for millers and bakers to test incoming wheat quality, monitor tempering processes, evaluating process streams to ensure optimal milling conditions, qualify raw ingredients, and more. Advantages for Millers: Rapid analysis of incoming and tempered wheat ensures grain is of the expected grade In-process testing of milling streams increases flour yield and provides accurate data to optimize blends for grade specifications Finished product testing ensures compliance with end-user requirements Advantages for Bakers: Test incoming and in-process raw ingredients for both compositional and functional properties (water absorption, starch damage, and rheological properties) Ensure consistent composition and quality, leading to fewer production issues and higher quality final products All SpectraStar™ XT analyzers are operated by UScan™, a software package incorporating an intuitive graphical interface and a reliable SQL database for data management. Designed for ease of use, routine operators can be completely trained in 15 minutes to deliver accurate, operator-independent results. The SpectraStar™ XT patented TRUE ALIGNMENT® Spectroscopy (TAS) is an easy-to-use technology to precisely align and monitor the instrument calibration to certified optical standards for reliable results over time and across analyzers. Features Access an extensive library of robust calibrations developed from hundreds-to-thousand s of samples to validate incoming ingredients or grab-samples for important quality parameters Stand-alone design with built-in computer for easy implementation Sealed case for use at-line in production environments Designed for ease-of-use; only minimal training required for routine operators Advanced sample management and reporting features makes the analyzer lab-ready Sealed case with 17” touch screen monitor for easy operation in laboratories or at-line on the production floor Windows®10 Professional computer with SSD provides easy integration into computer networks Benefits Obtain vital quality parameter data in about 30 seconds, enabling quick response for quality control Analyze fibers, sugars, fatty acids, starch, and other difficult constituents, as well as moisture, protein, and ash Easy-to-use with graphical interface and modular configuration, requiring minimal training for routine operators Minimal sample preparation required Environmentally friendly; requires minimal energy use with no hazardous chemicals or waste Save costs and reduce waste, which improves your company’s bottom line
Datasheet
Description
Product Overview Complete Package for Accurate Analysis of Flour, Wheat, and By-Products Designed for the milling and baking industries, the SpectraStar™ XT-F is the complete analyzer package for accurate analysis of flour, wheat, and by-products at-line or in a lab setting in under one minute. With a sealed case and touch screen operation, the SpectraStar™ XT-F is a ready-to-use solution for millers and bakers to test incoming wheat quality, monitor tempering processes, evaluating process streams to ensure optimal milling conditions, qualify raw ingredients, and more. Advantages for Millers: Rapid analysis of incoming and tempered wheat ensures grain is of the expected grade In-process testing of milling streams increases flour yield and provides accurate data to optimize blends for grade specifications Finished product testing ensures compliance with end-user requirements Advantages for Bakers: Test incoming and in-process raw ingredients for both compositional and functional properties (water absorption, starch damage, and rheological properties) Ensure consistent composition and quality, leading to fewer production issues and higher quality final products All SpectraStar™ XT analyzers are operated by UScan™, a software package incorporating an intuitive graphical interface and a reliable SQL database for data management. Designed for ease of use, routine operators can be completely trained in 15 minutes to deliver accurate, operator-independent results. The SpectraStar™ XT patented TRUE ALIGNMENT® Spectroscopy (TAS) is an easy-to-use technology to precisely align and monitor the instrument calibration to certified optical standards for reliable results over time and across analyzers. Features Access an extensive library of robust calibrations developed from hundreds-to-thousand s of samples to validate incoming ingredients or grab-samples for important quality parameters Stand-alone design with built-in computer for easy implementation Sealed case for use at-line in production environments Designed for ease-of-use; only minimal training required for routine operators Advanced sample management and reporting features makes the analyzer lab-ready Sealed case with 17” touch screen monitor for easy operation in laboratories or at-line on the production floor Windows®10 Professional computer with SSD provides easy integration into computer networks Benefits Obtain vital quality parameter data in about 30 seconds, enabling quick response for quality control Analyze fibers, sugars, fatty acids, starch, and other difficult constituents, as well as moisture, protein, and ash Easy-to-use with graphical interface and modular configuration, requiring minimal training for routine operators Minimal sample preparation required Environmentally friendly; requires minimal energy use with no hazardous chemicals or waste Save costs and reduce waste, which improves your company’s bottom line
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance Extended Range NIR Analyzer - SpectraStar™ XT-F - KPM Analytics
Westborough, MA, United States
High-Performance Extended Range NIR Analyzer
SpectraStar™ XT-F
High-Performance Extended Range NIR Analyzer SpectraStar™ XT-F
Product Overview Complete Package for Accurate Analysis of Flour, Wheat, and By-Products Designed for the milling and baking industries, the SpectraStar™ XT-F is the complete analyzer package for accurate analysis of flour, wheat, and by-products at-line or in a lab setting in under one minute. With a sealed case and touch screen operation, the SpectraStar™ XT-F is a ready-to-use solution for millers and bakers to test incoming wheat quality, monitor tempering processes, evaluating process streams to ensure optimal milling conditions, qualify raw ingredients, and more. Advantages for Millers: Rapid analysis of incoming and tempered wheat ensures grain is of the expected grade In-process testing of milling streams increases flour yield and provides accurate data to optimize blends for grade specifications Finished product testing ensures compliance with end-user requirements Advantages for Bakers: Test incoming and in-process raw ingredients for both compositional and functional properties (water absorption, starch damage, and rheological properties) Ensure consistent composition and quality, leading to fewer production issues and higher quality final products All SpectraStar™ XT analyzers are operated by UScan™, a software package incorporating an intuitive graphical interface and a reliable SQL database for data management. Designed for ease of use, routine operators can be completely trained in 15 minutes to deliver accurate, operator-independent results. The SpectraStar™ XT patented TRUE ALIGNMENT® Spectroscopy (TAS) is an easy-to-use technology to precisely align and monitor the instrument calibration to certified optical standards for reliable results over time and across analyzers. Features Access an extensive library of robust calibrations developed from hundreds-to-thousand s of samples to validate incoming ingredients or grab-samples for important quality parameters Stand-alone design with built-in computer for easy implementation Sealed case for use at-line in production environments Designed for ease-of-use; only minimal training required for routine operators Advanced sample management and reporting features makes the analyzer lab-ready Sealed case with 17” touch screen monitor for easy operation in laboratories or at-line on the production floor Windows®10 Professional computer with SSD provides easy integration into computer networks Benefits Obtain vital quality parameter data in about 30 seconds, enabling quick response for quality control Analyze fibers, sugars, fatty acids, starch, and other difficult constituents, as well as moisture, protein, and ash Easy-to-use with graphical interface and modular configuration, requiring minimal training for routine operators Minimal sample preparation required Environmentally friendly; requires minimal energy use with no hazardous chemicals or waste Save costs and reduce waste, which improves your company’s bottom line

Product Overview

Complete Package for Accurate Analysis of Flour, Wheat, and By-Products

Designed for the milling and baking industries, the SpectraStar™ XT-F is the complete analyzer package for accurate analysis of flour, wheat, and by-products at-line or in a lab setting in under one minute. With a sealed case and touch screen operation, the SpectraStar™ XT-F is a ready-to-use solution for millers and bakers to test incoming wheat quality, monitor tempering processes, evaluating process streams to ensure optimal milling conditions, qualify raw ingredients, and more.

Advantages for Millers:

  • Rapid analysis of incoming and tempered wheat ensures grain is of the expected grade
  • In-process testing of milling streams increases flour yield and provides accurate data to optimize blends for grade specifications
  • Finished product testing ensures compliance with end-user requirements

Advantages for Bakers:

  • Test incoming and in-process raw ingredients for both compositional and functional properties (water absorption, starch damage, and rheological properties)
  • Ensure consistent composition and quality, leading to fewer production issues and higher quality final products

All SpectraStar™ XT analyzers are operated by UScan™, a software package incorporating an intuitive graphical interface and a reliable SQL database for data management. Designed for ease of use, routine operators can be completely trained in 15 minutes to deliver accurate, operator-independent results.
The SpectraStar™ XT patented TRUE ALIGNMENT® Spectroscopy (TAS) is an easy-to-use technology to precisely align and monitor the instrument calibration to certified optical standards for reliable results over time and across analyzers.

Features

  • Access an extensive library of robust calibrations developed from hundreds-to-thousands of samples to validate incoming ingredients or grab-samples for important quality parameters
  • Stand-alone design with built-in computer for easy implementation
  • Sealed case for use at-line in production environments
  • Designed for ease-of-use; only minimal training required for routine operators
  • Advanced sample management and reporting features makes the analyzer lab-ready
  • Sealed case with 17” touch screen monitor for easy operation in laboratories or at-line on the production floor
  • Windows®10 Professional computer with SSD provides easy integration into computer networks

Benefits

  • Obtain vital quality parameter data in about 30 seconds, enabling quick response for quality control
  • Analyze fibers, sugars, fatty acids, starch, and other difficult constituents, as well as moisture, protein, and ash
  • Easy-to-use with graphical interface and modular configuration, requiring minimal training for routine operators
  • Minimal sample preparation required
  • Environmentally friendly; requires minimal energy use with no hazardous chemicals or waste
  • Save costs and reduce waste, which improves your company’s bottom line
Supplier's Site Datasheet

Technical Specifications

  KPM Analytics
Product Category Infrared Spectrometers
Product Number SpectraStar™ XT-F
Product Name High-Performance Extended Range NIR Analyzer
IR Range Near
Optical System Monochromator
Detector Type Other; (High Performance ultra-cooled InGaAs extended range detectors)
Light Source Tungsten halogen lamp with MTBF rating of 10,000 hours, user changeable
Sample Type Solids; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Portable Oil Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Optical System Filter System
Detector Type Other; (SDD Detector)
Sample Type Liquids
View Details
Laboratory Spectrometer - MB3600-HP10 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Fourier Transform Infrared
Sample Type Gases
Display Video
View Details
Spectrometer Engine, 340, 405, 510, 546, 578, 630, 700 nm - LE-115 - Newport MKS
Specs
Spectral Range: 340 to 700 nm (3400 to 7000 Å)
View Details
2060 the NIR-Ex - A472060030C - Metrohm USA, Inc.
Specs
Operating Temperature 32 to 104 F (0.0 to 40 C)
Operating Humidity 80 %
View Details