KPM Analytics Benchtop NIR Moisture Analyzer SpectraStar™ XT-3

Description
Product Overview Moisture, Protein, and/or Oil Analysis in 30 Seconds Trusted by thousands of quality assurance experts around the world, the SpectraStar™ XT-3 offers accurate and reliable measurements of moisture, protein, and/or oil (fat) for both laboratory and at-line applications in less than a minute. As our entry-level analyzer, the SpectraStar XT-3 offers exceptional value to monitor critical parameters for process control. All SpectraStar™ XT analyzers are operated by UScan™, a software package incorporating an intuitive graphical interface and a reliable SQL database for data management. Designed for ease of use, routine operators can be completely trained in 15 minutes to deliver accurate, operator-independent results. As our entry-level analyzer, the SpectraStar™ XT-3 offers exceptional value to monitor three critical parameters for process control. Features Stand-alone design with built-in computer for easy implementation Sealed case for use at-line in production environments Designed for ease-of-use; only minimal training required for routine operators Advanced sample management and reporting features makes the analyzer quality lab-ready Sealed case with 17” touch screen monitor for easy operation in laboratories or at-line on the production floor Windows®10 Professional computer with SSD provides easy integration into computer networks Benefits Obtain vital quality parameter data in about 30 seconds, enabling quick response for quality control Analyze fibers, sugars, fatty acids, starch, and other difficult constituents, as well as moisture, protein, and fat Easy-to-use with graphical interface and modular configuration, requiring minimal training for routine operators Minimal sample preparation required Environmentally friendly; requires minimal energy use with no hazardous chemicals or waste Save costs and reduce waste, which improves your company’s bottom line
Datasheet
Description
Product Overview Moisture, Protein, and/or Oil Analysis in 30 Seconds Trusted by thousands of quality assurance experts around the world, the SpectraStar™ XT-3 offers accurate and reliable measurements of moisture, protein, and/or oil (fat) for both laboratory and at-line applications in less than a minute. As our entry-level analyzer, the SpectraStar XT-3 offers exceptional value to monitor critical parameters for process control. All SpectraStar™ XT analyzers are operated by UScan™, a software package incorporating an intuitive graphical interface and a reliable SQL database for data management. Designed for ease of use, routine operators can be completely trained in 15 minutes to deliver accurate, operator-independent results. As our entry-level analyzer, the SpectraStar™ XT-3 offers exceptional value to monitor three critical parameters for process control. Features Stand-alone design with built-in computer for easy implementation Sealed case for use at-line in production environments Designed for ease-of-use; only minimal training required for routine operators Advanced sample management and reporting features makes the analyzer quality lab-ready Sealed case with 17” touch screen monitor for easy operation in laboratories or at-line on the production floor Windows®10 Professional computer with SSD provides easy integration into computer networks Benefits Obtain vital quality parameter data in about 30 seconds, enabling quick response for quality control Analyze fibers, sugars, fatty acids, starch, and other difficult constituents, as well as moisture, protein, and fat Easy-to-use with graphical interface and modular configuration, requiring minimal training for routine operators Minimal sample preparation required Environmentally friendly; requires minimal energy use with no hazardous chemicals or waste Save costs and reduce waste, which improves your company’s bottom line
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop NIR Moisture Analyzer - SpectraStar™ XT-3 - KPM Analytics
Westborough, MA, United States
Benchtop NIR Moisture Analyzer
SpectraStar™ XT-3
Benchtop NIR Moisture Analyzer SpectraStar™ XT-3
Product Overview Moisture, Protein, and/or Oil Analysis in 30 Seconds Trusted by thousands of quality assurance experts around the world, the SpectraStar™ XT-3 offers accurate and reliable measurements of moisture, protein, and/or oil (fat) for both laboratory and at-line applications in less than a minute. As our entry-level analyzer, the SpectraStar XT-3 offers exceptional value to monitor critical parameters for process control. All SpectraStar™ XT analyzers are operated by UScan™, a software package incorporating an intuitive graphical interface and a reliable SQL database for data management. Designed for ease of use, routine operators can be completely trained in 15 minutes to deliver accurate, operator-independent results. As our entry-level analyzer, the SpectraStar™ XT-3 offers exceptional value to monitor three critical parameters for process control. Features Stand-alone design with built-in computer for easy implementation Sealed case for use at-line in production environments Designed for ease-of-use; only minimal training required for routine operators Advanced sample management and reporting features makes the analyzer quality lab-ready Sealed case with 17” touch screen monitor for easy operation in laboratories or at-line on the production floor Windows®10 Professional computer with SSD provides easy integration into computer networks Benefits Obtain vital quality parameter data in about 30 seconds, enabling quick response for quality control Analyze fibers, sugars, fatty acids, starch, and other difficult constituents, as well as moisture, protein, and fat Easy-to-use with graphical interface and modular configuration, requiring minimal training for routine operators Minimal sample preparation required Environmentally friendly; requires minimal energy use with no hazardous chemicals or waste Save costs and reduce waste, which improves your company’s bottom line

Product Overview

Moisture, Protein, and/or Oil Analysis in 30 Seconds

Trusted by thousands of quality assurance experts around the world, the SpectraStar™ XT-3 offers accurate and reliable measurements of moisture, protein, and/or oil (fat) for both laboratory and at-line applications in less than a minute. As our entry-level analyzer, the SpectraStar XT-3 offers exceptional value to monitor critical parameters for process control.

All SpectraStar™ XT analyzers are operated by UScan™, a software package incorporating an intuitive graphical interface and a reliable SQL database for data management. Designed for ease of use, routine operators can be completely trained in 15 minutes to deliver accurate, operator-independent results.
As our entry-level analyzer, the SpectraStar™ XT-3 offers exceptional value to monitor three critical parameters for process control.

Features

  • Stand-alone design with built-in computer for easy implementation
  • Sealed case for use at-line in production environments
  • Designed for ease-of-use; only minimal training required for routine operators
  • Advanced sample management and reporting features makes the analyzer quality lab-ready
  • Sealed case with 17” touch screen monitor for easy operation in laboratories or at-line on the production floor
  • Windows®10 Professional computer with SSD provides easy integration into computer networks

Benefits

  • Obtain vital quality parameter data in about 30 seconds, enabling quick response for quality control
  • Analyze fibers, sugars, fatty acids, starch, and other difficult constituents, as well as moisture, protein, and fat
  • Easy-to-use with graphical interface and modular configuration, requiring minimal training for routine operators
  • Minimal sample preparation required
  • Environmentally friendly; requires minimal energy use with no hazardous chemicals or waste
  • Save costs and reduce waste, which improves your company’s bottom line
Supplier's Site Datasheet

Technical Specifications

  KPM Analytics
Product Category Moisture Meters
Product Number SpectraStar™ XT-3
Product Name Benchtop NIR Moisture Analyzer
Technology Infrared
Application Moisture / Water Content in Powder / Solids
Variables Measured Moisture Content
Form Factor Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Humidity Sensors - 10142071-11 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Absolute Moisture Meter for Wood - PCE-WMH-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details