KPM Analytics On-Line Moisture Analyzer NIR-6700

Description
The NIR-6000 Series are continuous on-line near infrared (NIR) analyzers that deliver reliable non-contact moisture measurements directly in process environments for monitoring and controlling almost any production line. This series is especially suited for high-throughput industrial applications including wood, building materials, pulp and paper, and several other products where moisture content directly impacts product quality. The NIR-6000 Series industrial-grade analyzers are designed for direct integration into factory automation and are available in different sensitivities to analyze products with varying optical reflectance (due to color) and moisture content. Capturing measurements every four milliseconds, the NIR-6000 Series analyzers can automatically adjust your process to meet moisture measurement targets, reduce energy costs, and improve your bottom line. Features Collect real-time moisture measurements in-process Pre-programmed algorithms and calibrations, or custom-built to your specifications using NIR technology Operates in temperatures from down to -4°F (-20°C) with heating option, and up to 185°F (85°C) with cooling option Mounting options available to accommodate diverse process location Benefits High Accuracy: Measure moisture of many product applications to within +/- 0.1% Ruggedized Design: The NIR-6000 series sensors are contained within a powder-coated cast aluminum IP65 housing and built for years of trouble-free operation Simple Implementation: The NIR-6000 series can be pre-calibrated based on our database of calibrations
Datasheet
Description
The NIR-6000 Series are continuous on-line near infrared (NIR) analyzers that deliver reliable non-contact moisture measurements directly in process environments for monitoring and controlling almost any production line. This series is especially suited for high-throughput industrial applications including wood, building materials, pulp and paper, and several other products where moisture content directly impacts product quality. The NIR-6000 Series industrial-grade analyzers are designed for direct integration into factory automation and are available in different sensitivities to analyze products with varying optical reflectance (due to color) and moisture content. Capturing measurements every four milliseconds, the NIR-6000 Series analyzers can automatically adjust your process to meet moisture measurement targets, reduce energy costs, and improve your bottom line. Features Collect real-time moisture measurements in-process Pre-programmed algorithms and calibrations, or custom-built to your specifications using NIR technology Operates in temperatures from down to -4°F (-20°C) with heating option, and up to 185°F (85°C) with cooling option Mounting options available to accommodate diverse process location Benefits High Accuracy: Measure moisture of many product applications to within +/- 0.1% Ruggedized Design: The NIR-6000 series sensors are contained within a powder-coated cast aluminum IP65 housing and built for years of trouble-free operation Simple Implementation: The NIR-6000 series can be pre-calibrated based on our database of calibrations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
On-Line Moisture Analyzer - NIR-6700 - KPM Analytics
Westborough, MA, United States
On-Line Moisture Analyzer
NIR-6700
On-Line Moisture Analyzer NIR-6700
The NIR-6000 Series are continuous on-line near infrared (NIR) analyzers that deliver reliable non-contact moisture measurements directly in process environments for monitoring and controlling almost any production line. This series is especially suited for high-throughput industrial applications including wood, building materials, pulp and paper, and several other products where moisture content directly impacts product quality. The NIR-6000 Series industrial-grade analyzers are designed for direct integration into factory automation and are available in different sensitivities to analyze products with varying optical reflectance (due to color) and moisture content. Capturing measurements every four milliseconds, the NIR-6000 Series analyzers can automatically adjust your process to meet moisture measurement targets, reduce energy costs, and improve your bottom line. Features Collect real-time moisture measurements in-process Pre-programmed algorithms and calibrations, or custom-built to your specifications using NIR technology Operates in temperatures from down to -4°F (-20°C) with heating option, and up to 185°F (85°C) with cooling option Mounting options available to accommodate diverse process location Benefits High Accuracy: Measure moisture of many product applications to within +/- 0.1% Ruggedized Design: The NIR-6000 series sensors are contained within a powder-coated cast aluminum IP65 housing and built for years of trouble-free operation Simple Implementation: The NIR-6000 series can be pre-calibrated based on our database of calibrations

The NIR-6000 Series are continuous on-line near infrared (NIR) analyzers that deliver reliable non-contact moisture measurements directly in process environments for monitoring and controlling almost any production line. This series is especially suited for high-throughput industrial applications including wood, building materials, pulp and paper, and several other products where moisture content directly impacts product quality.

The NIR-6000 Series industrial-grade analyzers are designed for direct integration into factory automation and are available in different sensitivities to analyze products with varying optical reflectance (due to color) and moisture content. Capturing measurements every four milliseconds, the NIR-6000 Series analyzers can automatically adjust your process to meet moisture measurement targets, reduce energy costs, and improve your bottom line.

Features

  • Collect real-time moisture measurements in-process
  • Pre-programmed algorithms and calibrations, or custom-built to your specifications using NIR technology
  • Operates in temperatures from down to -4°F (-20°C) with heating option, and up to 185°F (85°C) with cooling option
  • Mounting options available to accommodate diverse process location

Benefits

  • High Accuracy: Measure moisture of many product applications to within +/- 0.1%
  • Ruggedized Design: The NIR-6000 series sensors are contained within a powder-coated cast aluminum IP65 housing and built for years of trouble-free operation
  • Simple Implementation: The NIR-6000 series can be pre-calibrated based on our database of calibrations
Supplier's Site Datasheet

Technical Specifications

  KPM Analytics
Product Category Moisture Meters
Product Number NIR-6700
Product Name On-Line Moisture Analyzer
Technology Infrared
Application Moisture / Water Content in Powder / Solids
Features Datalogger
Variables Measured Moisture Content
Form Factor Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity, Moisture Sensors - HM1500LF-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 3 %
Operating Temp -22 to 140 F (-30 to 60 C)
View Details
2 suppliers
Moisture Meter for Building Materials - PCE-PMI 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details