The NIR-6000 is an industrial-grade on-line moisture analyzer designed for continuous moisture measurement in challenging process environments. Utilizing near infrared reflectance (NIR) technology, it provides accurate moisture readings with a precision of ±0.1% across a moisture range of 0 to 95%. The device is suitable for various applications, including chemicals, wood, coal, minerals, and textiles. With an IP65 rating, the NIR-6000 is built for durability and can operate in temperatures ranging from 0 to 55°C, with options for extended temperature ranges through heating and cooling panels. It features easy integration into factory automation systems via multiple output options, including 4-20 mA and RS232/485 interfaces. The analyzer can be delivered pre-calibrated for quick deployment, and it includes configuration software for efficient setup and operation. The NIR-6000 is backed by a two-year warranty for parts and labor, ensuring reliability in demanding industrial settings.
The NIR-6000 industrial-grade analyzer provides continuous on-line moisture measurement in challenging process environments. Capturing measurements every four milliseconds, our analyzers can automatically adjust your process to meet your moisture measurement targets. This ongoing monitoring of products such as wood, building materials, pulp and paper, and tobacco enables forward-thinking and determination of optimum drying process conditions essential for manufacturing.
| KPM Analytics | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | NIR-6000 |
| Product Name | On-Line Moisture Analyzer |
| Technology | Infrared |
| Application | Moisture / Water Content in Powder / Solids |
| Features | Datalogger |
| Variables Measured | Moisture Content |
| Form Factor | Analyzer |