KPM Analytics Pyrometer Metis M318

Description
Home Products Infrared Temperature Measurement IR Temperature Sensors Metis M3 Pyrometer Highly Advanced, Full Featured Pyrometer Series The high-performance Process Sensors Metis M3 Series pyrometers are available in one-color and two-color versions with adjustable focus, through lens, laser, or video sighting optics. Temperature ranges from 50°C to 3300°C. Comes with an on-board temperature display. Fiber optics for high temperature ambient conditions are available. Metis M311 and M322 Brochure Metis M309, M316 and M318 Brochure Metis M323 Brochure Metis M3F1 Brochure Metis Accessories Brochure Software SensorTools Brochure Steel Brochure INQUIRE Overview Specs The Process Sensors model Metis M3 is highly unique with advanced design through customization, and adaptability outperforming any conventional pyrometer on the market today. The M3 has the ability to be used in ambient temperatures up to 80°C, with fiber optic versions on the optical head rated up to 250°C. The free user-friendly SensorTools software provides 1 point calibration program and can easily be calibrated via a PSC Black Body Calibration Source. Superior to analog technology and based on the latest electronic high resolution 16 bit digital signal processing, the M3 provides convenient universal configuring via the Metis M3’s integrated keypad and 10-digit display, enabling all settings to be easily manipulated by the user. Equipped with many advanced features, such as digital inputs and outputs as well as an accuracy of 0.25%, it meets the highest industry demands. The sensor’s built-in video chip offers the ability to view in real time, a color composite video that can be displayed on a video monitor or PC using a standard off-the-shelf video to USB frame grabber. Offered in both single and dual wavelength versions, the Metis M3 offers manually adjustable focus, fixed focus or remote motorized focus optics. The precise alignment of the target is accomplished by laser, through lens sighting or real-time color video. The M3 is available in either single wavelength or two color pyrometer versions utilizing photon type detectors. The high-speed serial digital interface and two high-resolution 16-bit analog current outputs are adjustable and configurable for a precise output of temperature measured values. Additionally, the M3 is equipped with a dirty window alarm, which alerts the operator of how obscured the viewing sight path, viewport window or pyrometer lens is getting prior to a level that can affect the pyrometer’s measurement abilities.
Description
Home Products Infrared Temperature Measurement IR Temperature Sensors Metis M3 Pyrometer Highly Advanced, Full Featured Pyrometer Series The high-performance Process Sensors Metis M3 Series pyrometers are available in one-color and two-color versions with adjustable focus, through lens, laser, or video sighting optics. Temperature ranges from 50°C to 3300°C. Comes with an on-board temperature display. Fiber optics for high temperature ambient conditions are available. Metis M311 and M322 Brochure Metis M309, M316 and M318 Brochure Metis M323 Brochure Metis M3F1 Brochure Metis Accessories Brochure Software SensorTools Brochure Steel Brochure INQUIRE Overview Specs The Process Sensors model Metis M3 is highly unique with advanced design through customization, and adaptability outperforming any conventional pyrometer on the market today. The M3 has the ability to be used in ambient temperatures up to 80°C, with fiber optic versions on the optical head rated up to 250°C. The free user-friendly SensorTools software provides 1 point calibration program and can easily be calibrated via a PSC Black Body Calibration Source. Superior to analog technology and based on the latest electronic high resolution 16 bit digital signal processing, the M3 provides convenient universal configuring via the Metis M3’s integrated keypad and 10-digit display, enabling all settings to be easily manipulated by the user. Equipped with many advanced features, such as digital inputs and outputs as well as an accuracy of 0.25%, it meets the highest industry demands. The sensor’s built-in video chip offers the ability to view in real time, a color composite video that can be displayed on a video monitor or PC using a standard off-the-shelf video to USB frame grabber. Offered in both single and dual wavelength versions, the Metis M3 offers manually adjustable focus, fixed focus or remote motorized focus optics. The precise alignment of the target is accomplished by laser, through lens sighting or real-time color video. The M3 is available in either single wavelength or two color pyrometer versions utilizing photon type detectors. The high-speed serial digital interface and two high-resolution 16-bit analog current outputs are adjustable and configurable for a precise output of temperature measured values. Additionally, the M3 is equipped with a dirty window alarm, which alerts the operator of how obscured the viewing sight path, viewport window or pyrometer lens is getting prior to a level that can affect the pyrometer’s measurement abilities.

Suppliers

Company
Product
Description
Supplier Links
Pyrometer - Metis M318 - KPM Analytics
Westborough, MA, United States
Pyrometer
Metis M318
Pyrometer Metis M318
Home Products Infrared Temperature Measurement IR Temperature Sensors Metis M3 Pyrometer Highly Advanced, Full Featured Pyrometer Series The high-performance Process Sensors Metis M3 Series pyrometers are available in one-color and two-color versions with adjustable focus, through lens, laser, or video sighting optics. Temperature ranges from 50°C to 3300°C. Comes with an on-board temperature display. Fiber optics for high temperature ambient conditions are available. Metis M311 and M322 Brochure Metis M309, M316 and M318 Brochure Metis M323 Brochure Metis M3F1 Brochure Metis Accessories Brochure Software SensorTools Brochure Steel Brochure INQUIRE Overview Specs The Process Sensors model Metis M3 is highly unique with advanced design through customization, and adaptability outperforming any conventional pyrometer on the market today. The M3 has the ability to be used in ambient temperatures up to 80°C, with fiber optic versions on the optical head rated up to 250°C. The free user-friendly SensorTools software provides 1 point calibration program and can easily be calibrated via a PSC Black Body Calibration Source. Superior to analog technology and based on the latest electronic high resolution 16 bit digital signal processing, the M3 provides convenient universal configuring via the Metis M3’s integrated keypad and 10-digit display, enabling all settings to be easily manipulated by the user. Equipped with many advanced features, such as digital inputs and outputs as well as an accuracy of 0.25%, it meets the highest industry demands. The sensor’s built-in video chip offers the ability to view in real time, a color composite video that can be displayed on a video monitor or PC using a standard off-the-shelf video to USB frame grabber. Offered in both single and dual wavelength versions, the Metis M3 offers manually adjustable focus, fixed focus or remote motorized focus optics. The precise alignment of the target is accomplished by laser, through lens sighting or real-time color video. The M3 is available in either single wavelength or two color pyrometer versions utilizing photon type detectors. The high-speed serial digital interface and two high-resolution 16-bit analog current outputs are adjustable and configurable for a precise output of temperature measured values. Additionally, the M3 is equipped with a dirty window alarm, which alerts the operator of how obscured the viewing sight path, viewport window or pyrometer lens is getting prior to a level that can affect the pyrometer’s measurement abilities.
  • Home
  • Products
  • Infrared Temperature Measurement
  • IR Temperature Sensors
  • Metis M3 Pyrometer

Highly Advanced, Full Featured Pyrometer Series

The high-performance Process Sensors Metis M3 Series pyrometers are available in one-color and two-color versions with adjustable focus, through lens, laser, or video sighting optics. Temperature ranges from 50°C to 3300°C. Comes with an on-board temperature display. Fiber optics for high temperature ambient conditions are available.

  • Metis M311 and M322 Brochure
  • Metis M309, M316 and M318 Brochure
  • Metis M323 Brochure
  • Metis M3F1 Brochure
  • Metis Accessories Brochure
  • Software SensorTools Brochure
  • Steel Brochure

INQUIRE

  • Overview
  • Specs

The Process Sensors model Metis M3 is highly unique with advanced design through customization, and adaptability outperforming any conventional pyrometer on the market today. The M3 has the ability to be used in ambient temperatures up to 80°C, with fiber optic versions on the optical head rated up to 250°C. The free user-friendly SensorTools software provides 1 point calibration program and can easily be calibrated via a PSC Black Body Calibration Source.

Superior to analog technology and based on the latest electronic high resolution 16 bit digital signal processing, the M3 provides convenient universal configuring via the Metis M3’s integrated keypad and 10-digit display, enabling all settings to be easily manipulated by the user. Equipped with many advanced features, such as digital inputs and outputs as well as an accuracy of 0.25%, it meets the highest industry demands. The sensor’s built-in video chip offers the ability to view in real time, a color composite video that can be displayed on a video monitor or PC using a standard off-the-shelf video to USB frame grabber.

Offered in both single and dual wavelength versions, the Metis M3 offers manually adjustable focus, fixed focus or remote motorized focus optics. The precise alignment of the target is accomplished by laser, through lens sighting or real-time color video. The M3 is available in either single wavelength or two color pyrometer versions utilizing photon type detectors.

The high-speed serial digital interface and two high-resolution 16-bit analog current outputs are adjustable and configurable for a precise output of temperature measured values. Additionally, the M3 is equipped with a dirty window alarm, which alerts the operator of how obscured the viewing sight path, viewport window or pyrometer lens is getting prior to a level that can affect the pyrometer’s measurement abilities.

Supplier's Site

Technical Specifications

  KPM Analytics
Product Category Noncontact Infrared Temperature Sensors
Product Number Metis M318
Product Name Pyrometer
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current; Serial
Temperature Range 212 to 2372 F (100 to 1300 C)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermometers - 1232312 - RS Components, Ltd.
Specs
Ratio: Distance / Spot Size 12
% of Reading 2 ±% Full Scale
View Details
Pyrometer - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Temperature Range 1202 to 3272 F (650 to 1800 C)
View Details
Silicon Based Thermopile Detector - S25 TO-18 - Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF15 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -58 to 1112 F (-50 to 600 C)
View Details