Compact Lightweight Headphones Black; Frequency Response Min:80Hz; Frequency Response Max:18kHz; Impedance:32ohm; Drive Unit Type:Dynamic; Connector Type:3.5mm; Lead Length:4ft; Product Range:Compact Headphones
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 79X3487 |
| Product Name | Compact Lightweight Headphones Black; Frequency Response Min Koss |