Korenix Technologies Co., Ltd. Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Korenix JETNET 5208G-2F

Description
ETHERNET SWITCH, 10MBPS, 100MBPS, 1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SFP x 2; Input Voltage Type:VDC
Datasheet
Description
ETHERNET SWITCH, 10MBPS, 100MBPS, 1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SFP x 2; Input Voltage Type:VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Korenix - 26AK5187 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Korenix
26AK5187
Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Korenix 26AK5187
ETHERNET SWITCH, 10MBPS, 100MBPS, 1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SFP x 2; Input Voltage Type:VDC

ETHERNET SWITCH, 10MBPS, 100MBPS, 1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SFP x 2; Input Voltage Type:VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 26AK5187
Product Name Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Korenix
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
aplSwitch Field PA -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Switch
View Details
Network Switches - 228173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details