Korean HROParts Electronics Co.,Ltd Key/Switch >> Tactile Switches K6-6272S03

Description
Blue 13mm 50mA Brick nogging 100,000 Times 160gf 12V SMD Tactile Switches ROHS
Datasheet
Description
Blue 13mm 50mA Brick nogging 100,000 Times 160gf 12V SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
K6-6272S03
Key/Switch >> Tactile Switches K6-6272S03
Blue 13mm 50mA Brick nogging 100,000 Times 160gf 12V SMD Tactile Switches ROHS

Blue 13mm 50mA Brick nogging 100,000 Times 160gf 12V SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches
Product Number K6-6272S03
Product Name Key/Switch >> Tactile Switches
Switch Dimensions Height: 13mm
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3F Tactile Switch - B3F-4100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
Tactile Switches - 36-5136-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers