Korean HROParts Electronics Co.,Ltd Key/Switch >> Tactile Switches K2-1107ST-A4SW-06

Description
3.6mm 2.5mm 50mA Brick nogging 6mm 100MΩ 100,000 Times 250gf 12V SMD Tactile Switches ROHS
Datasheet
Description
3.6mm 2.5mm 50mA Brick nogging 6mm 100MΩ 100,000 Times 250gf 12V SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
K2-1107ST-A4SW-06
Key/Switch >> Tactile Switches K2-1107ST-A4SW-06
3.6mm 2.5mm 50mA Brick nogging 6mm 100MΩ 100,000 Times 250gf 12V SMD Tactile Switches ROHS

3.6mm 2.5mm 50mA Brick nogging 6mm 100MΩ 100,000 Times 250gf 12V SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches
Product Number K2-1107ST-A4SW-06
Product Name Key/Switch >> Tactile Switches
Switch Dimensions Height: 2.5mm x Length: 6mm x Width: 3.6mm
Features RoHS
Min. Actuating Force 0.6 lbs (0.2500 kg)
Max. Actuating Force 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3J Hinged Tactile Switch - B3J-5400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details