Korean HROParts Electronics Co.,Ltd Key/Switch >> Tactile Switches C136742

Description
3.3mm 4.3mm Rectangle button 50mA Straight 6mm SPST 100MΩ 100,000 Times 250gf 12V Plugin Tactile Switches ROHS
Datasheet
Description
3.3mm 4.3mm Rectangle button 50mA Straight 6mm SPST 100MΩ 100,000 Times 250gf 12V Plugin Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
C136742
Key/Switch >> Tactile Switches C136742
3.3mm 4.3mm Rectangle button 50mA Straight 6mm SPST 100MΩ 100,000 Times 250gf 12V Plugin Tactile Switches ROHS

3.3mm 4.3mm Rectangle button 50mA Straight 6mm SPST 100MΩ 100,000 Times 250gf 12V Plugin Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches
Product Number C136742
Product Name Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 4.3mm x Length: 6mm x Width: 3.3mm
Terminal Type Straight PC Pins
Features RoHS
Min. Actuating Force 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Low Profile Process Sealed Tactile - JB15KP-5H - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
B3FS Tactile Switch (SMT) - B3FS-1052 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
5 suppliers