Highest precision and quality for micro tools and parts (carbide, HSS or other materials). Manual machine.
Features & Benefits of the EWAG WS 11:
Measuring and grinding in one clamping
Hydrostatic slide bearing
Wheel dressing on the machine
Versatile
Up to 10 axes, no limits on geometries
Variety of accessories
Ergonomic design...Fits you like a glove
No comparable machine on the market
Specifications:
X-axis
Cross feed
Reading accuracy
4”
0.0004”
Y-axis Vertical stroke, straight
4”
Y2-axis
Vertical stroke, radial
Reading accuracy
-
0.0004”
Z-axis
Infeed horizontal
Reading accuracy
4”
0.00004”
Grinding Motor
Spindle power
Spindle speeds
Workhead Motor
0.4 hp
2500/3500/4800/6800
Spindle motor
Spindle Speed
0.4 hp
100…1300 rpm
Max. Wheel diameter
3”
Highest precision and quality for micro tools and parts (carbide, HSS or other materials). Manual machine.
Features & Benefits of the EWAG WS 11:
- Measuring and grinding in one clamping
- Hydrostatic slide bearing
- Wheel dressing on the machine
- Versatile
- Up to 10 axes, no limits on geometries
- Variety of accessories
- Ergonomic design...Fits you like a glove
- No comparable machine on the market
Specifications:
|
X-axis
Cross feed
Reading accuracy | 4”
0.0004” |
|
Y-axis
Vertical stroke, straight | 4” |
|
Y2-axis
Vertical stroke, radial
Reading accuracy | -
0.0004” |
|
Z-axis
Infeed horizontal
Reading accuracy | 4”
0.00004” |
|
Grinding Motor
Spindle power
Spindle speeds
Workhead Motor | 0.4 hp
2500/3500/4800/6800 |
| Spindle motor
Spindle Speed | 0.4 hp
100…1300 rpm |
|
Max. Wheel diameter | 3” |