United Grinding Technologies Inc. Studer S120

Description
The Studer S120 production ID grinder is a compact machine with cross-slide design for up to 2 internal grinding spindles. The machine enables productive machining of components with an external diameter of up to 50 mm and is suitable for small series production as well as for use in production systems. The extensive range of internal grinding spindles and special internal grinding modules provides the ideal basis for modular configurability. Features: Cross-slide for 1 or 2 grinding spindles Compact design Easy to automate Extensive wheel dressing possibilities Full enclosure with sliding door Machine base made of Granitan Extensive range of accessories Standardised interface for loader and peripheral devices Specifications: Center Height 5” Workpiece weight 44 lbs. Number of grinding spindles 2* Spindle Speed (rpm) up to 120,000 Grinding wheel dimensions 10 x 1"
Description
The Studer S120 production ID grinder is a compact machine with cross-slide design for up to 2 internal grinding spindles. The machine enables productive machining of components with an external diameter of up to 50 mm and is suitable for small series production as well as for use in production systems. The extensive range of internal grinding spindles and special internal grinding modules provides the ideal basis for modular configurability. Features: Cross-slide for 1 or 2 grinding spindles Compact design Easy to automate Extensive wheel dressing possibilities Full enclosure with sliding door Machine base made of Granitan Extensive range of accessories Standardised interface for loader and peripheral devices Specifications: Center Height 5” Workpiece weight 44 lbs. Number of grinding spindles 2* Spindle Speed (rpm) up to 120,000 Grinding wheel dimensions 10 x 1"

Suppliers

Company
Product
Description
Supplier Links
Studer S120
The Studer S120 production ID grinder is a compact machine with cross-slide design for up to 2 internal grinding spindles. The machine enables productive machining of components with an external diameter of up to 50 mm and is suitable for small series production as well as for use in production systems. The extensive range of internal grinding spindles and special internal grinding modules provides the ideal basis for modular configurability. Features: Cross-slide for 1 or 2 grinding spindles Compact design Easy to automate Extensive wheel dressing possibilities Full enclosure with sliding door Machine base made of Granitan Extensive range of accessories Standardised interface for loader and peripheral devices Specifications: Center Height 5” Workpiece weight 44 lbs. Number of grinding spindles 2* Spindle Speed (rpm) up to 120,000 Grinding wheel dimensions 10 x 1"

The Studer S120 production ID grinder is a compact machine with cross-slide design for up to 2 internal grinding spindles. The machine enables productive machining of components with an external diameter of up to 50 mm and is suitable for small series production as well as for use in production systems. The extensive range of internal grinding spindles and special internal grinding modules provides the ideal basis for modular configurability.

Features:

  • Cross-slide for 1 or 2 grinding spindles
  • Compact design
  • Easy to automate
  • Extensive wheel dressing possibilities
  • Full enclosure with sliding door
  • Machine base made of Granitan
  • Extensive range of accessories
  • Standardised interface for loader and peripheral devices

Specifications:

Center Height5”
Workpiece weight44 lbs.
Number of grinding spindles2*
Spindle Speed (rpm)up to 120,000
Grinding wheel dimensions10 x 1"
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number S120
Product Name Studer
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Straight Die Grinder - SDM30L - ATA Group
Specs
Type Grinder; DieGrinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 30000 rpm
View Details
Rotary Surface Grinder - IG 480 SD - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Ceramics / Glass; Metal; MRO / Resurfacing; Wet Grinding
View Details