United Grinding Technologies Inc. Studer S12

Description
CNC External Production Grinder The basic concept and target of the Studer S12 Production ID/OD grinder was to create a high precision machine without compromise. The heart of the machine is a high precision positionable linear motors completely new, patented drive/guide system b. The extremely rigid slides with hydrostatic bearings are magnetically pre-tensioned. The in-feed movement can be programmed in 10-nanometer steps. Precision: Axis movements in 10-Nanometer Stepps thanks to hydrostatic guideways and linear motor technology. Dynamics: infeed speed 30 m/min, Axis-acceleration up to 3 m/s2 Flexibility: Various wheel dressing concepts, Internal grinding spindle on a separate cross-slide, automatic handling Features: X axis 0 or 30 deg X axis: Hydrostatic with Linear motor or linear guide ways with re-circulating ball screws Z axis : Hydrostatic with Linear Motor or patented guide way with knob-structure and re-circulating ball screws C axis for workhead Internal grinding unit with separate cross slide for simultaneous grinding of Internal/External diameters Application specific Workheads (Hydrostatic, Motor spindle) Additional NC-Axis for the profiling of the grinding wheel Full enclosure with new door concept for optimal accessibility Machine base made of Granitan S103 mineral casting Large range of accessories Simplified programming with StuderWIN and Siemens 840D hardware Programming Software StuderGRIND for offline programming Standardised interfaces for loader and peripheral devices Specifications: Grinding length 150mm / 5.10in Center height 175mm / 6.89in Workpiece weight 30kg / 66.14lbs. Spindle drive 7.5-12.5kw / 4 hp Grinding wheel dimensions 500x80mm 19.68 x 3.14”in
Description
CNC External Production Grinder The basic concept and target of the Studer S12 Production ID/OD grinder was to create a high precision machine without compromise. The heart of the machine is a high precision positionable linear motors completely new, patented drive/guide system b. The extremely rigid slides with hydrostatic bearings are magnetically pre-tensioned. The in-feed movement can be programmed in 10-nanometer steps. Precision: Axis movements in 10-Nanometer Stepps thanks to hydrostatic guideways and linear motor technology. Dynamics: infeed speed 30 m/min, Axis-acceleration up to 3 m/s2 Flexibility: Various wheel dressing concepts, Internal grinding spindle on a separate cross-slide, automatic handling Features: X axis 0 or 30 deg X axis: Hydrostatic with Linear motor or linear guide ways with re-circulating ball screws Z axis : Hydrostatic with Linear Motor or patented guide way with knob-structure and re-circulating ball screws C axis for workhead Internal grinding unit with separate cross slide for simultaneous grinding of Internal/External diameters Application specific Workheads (Hydrostatic, Motor spindle) Additional NC-Axis for the profiling of the grinding wheel Full enclosure with new door concept for optimal accessibility Machine base made of Granitan S103 mineral casting Large range of accessories Simplified programming with StuderWIN and Siemens 840D hardware Programming Software StuderGRIND for offline programming Standardised interfaces for loader and peripheral devices Specifications: Grinding length 150mm / 5.10in Center height 175mm / 6.89in Workpiece weight 30kg / 66.14lbs. Spindle drive 7.5-12.5kw / 4 hp Grinding wheel dimensions 500x80mm 19.68 x 3.14”in

Suppliers

Company
Product
Description
Supplier Links
Studer S12
CNC External Production Grinder The basic concept and target of the Studer S12 Production ID/OD grinder was to create a high precision machine without compromise. The heart of the machine is a high precision positionable linear motors completely new, patented drive/guide system b. The extremely rigid slides with hydrostatic bearings are magnetically pre-tensioned. The in-feed movement can be programmed in 10-nanometer steps. Precision: Axis movements in 10-Nanometer Stepps thanks to hydrostatic guideways and linear motor technology. Dynamics: infeed speed 30 m/min, Axis-acceleration up to 3 m/s2 Flexibility: Various wheel dressing concepts, Internal grinding spindle on a separate cross-slide, automatic handling Features: X axis 0 or 30 deg X axis: Hydrostatic with Linear motor or linear guide ways with re-circulating ball screws Z axis : Hydrostatic with Linear Motor or patented guide way with knob-structure and re-circulating ball screws C axis for workhead Internal grinding unit with separate cross slide for simultaneous grinding of Internal/External diameters Application specific Workheads (Hydrostatic, Motor spindle) Additional NC-Axis for the profiling of the grinding wheel Full enclosure with new door concept for optimal accessibility Machine base made of Granitan S103 mineral casting Large range of accessories Simplified programming with StuderWIN and Siemens 840D hardware Programming Software StuderGRIND for offline programming Standardised interfaces for loader and peripheral devices Specifications: Grinding length 150mm / 5.10in Center height 175mm / 6.89in Workpiece weight 30kg / 66.14lbs. Spindle drive 7.5-12.5kw / 4 hp Grinding wheel dimensions 500x80mm 19.68 x 3.14”in

CNC External Production Grinder

The basic concept and target of the Studer S12 Production ID/OD grinder was to create a high precision machine without compromise. The heart of the machine is a high precision positionable linear motors completely new, patented drive/guide system b. The extremely rigid slides with hydrostatic bearings are magnetically pre-tensioned. The in-feed movement can be programmed in 10-nanometer steps.

Precision: Axis movements in 10-Nanometer Stepps thanks to hydrostatic guideways and linear motor technology.

Dynamics: infeed speed 30 m/min, Axis-acceleration up to 3 m/s2

Flexibility: Various wheel dressing concepts, Internal grinding spindle on a separate cross-slide, automatic handling

Features:

  • X axis 0 or 30 deg
  • X axis: Hydrostatic with Linear motor or linear guide ways with re-circulating ball screws
  • Z axis : Hydrostatic with Linear Motor or patented guide way with knob-structure and re-circulating ball screws
  • C axis for workhead
  • Internal grinding unit with separate cross slide for simultaneous grinding of Internal/External diameters
  • Application specific Workheads (Hydrostatic, Motor spindle)
  • Additional NC-Axis for the profiling of the grinding wheel
  • Full enclosure with new door concept for optimal accessibility
  • Machine base made of Granitan S103 mineral casting
  • Large range of accessories
  • Simplified programming with StuderWIN and Siemens 840D hardware
  • Programming Software StuderGRIND for offline programming
  • Standardised interfaces for loader and peripheral devices

Specifications:

Grinding length150mm / 5.10in
Center height175mm / 6.89in
Workpiece weight30kg / 66.14lbs.
Spindle drive7.5-12.5kw / 4 hp
Grinding wheel dimensions500x80mm 19.68 x 3.14”in
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number S12
Product Name Studer
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 12000 rpm
View Details
BGA452Z - 18V LXT® Lithium-Ion Cordless 4-1/2" Cut-Off/Angle Grinder (Tool Only) - BGA452Z - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details