United Grinding Technologies Inc. Blohm Planomat HP

Description
he new Blohm PLANOMAT HP series of creepfeed grinders excels due to the innovative operator concept within the Blohm easy TOUCH control. High precision re-circulating ball screws with digital drives permit high feed rates and accelerations, which result in considerable grinding time reductions compared to conventional machines. Almost maintenance free linear guideways and powerful grinding spindle drives complete the future oriented PLANOMAT HP concept. Large dimensioned coolant exit channels ensure that high coolant volumes can be utilized for efficient profile grinding applications. The 3 point locations and the integrated cabinet guarantee a fast installation. The PLANOMAT HP series is available in 6 working sizes ranging from 400 x 800 through 600 x 2000 mm offering the optimal machine size for almost any application. Surface and profile grinding has been newly defined by the Blohm easy TOUCH control. The control was developed jointly by Blohm and SIEMENS and utilizes the well-proven SIEMENS CNC 840G hardware with an innovative operator interface which meets all aspects of workshop operational requirements. Specification: 408 412 608 612 616 620 Grinding range 16x32 16x48 24x32 24x48 24x63 24x79 Table clamp area 16x48 16x64 24x48 24x64 24x80 24x96 X axis table travel 36” 52” 36” 52” 68” 84” Feed rate 1.2... 1575 1.2…1200” Y-axis travel 22” (Opt. 32”) Feed rate .16…235” Z-axis crosstravel 14.4 14.4” 22.4” 22.4” 22.4” 22.4” Feed rate .16…235” Wheel size 16 x 1.2….3.2 x 5 inch Spindle drive 20hp from 1000rpm Standard Opt. 33hp from 1000rpm
Description
he new Blohm PLANOMAT HP series of creepfeed grinders excels due to the innovative operator concept within the Blohm easy TOUCH control. High precision re-circulating ball screws with digital drives permit high feed rates and accelerations, which result in considerable grinding time reductions compared to conventional machines. Almost maintenance free linear guideways and powerful grinding spindle drives complete the future oriented PLANOMAT HP concept. Large dimensioned coolant exit channels ensure that high coolant volumes can be utilized for efficient profile grinding applications. The 3 point locations and the integrated cabinet guarantee a fast installation. The PLANOMAT HP series is available in 6 working sizes ranging from 400 x 800 through 600 x 2000 mm offering the optimal machine size for almost any application. Surface and profile grinding has been newly defined by the Blohm easy TOUCH control. The control was developed jointly by Blohm and SIEMENS and utilizes the well-proven SIEMENS CNC 840G hardware with an innovative operator interface which meets all aspects of workshop operational requirements. Specification: 408 412 608 612 616 620 Grinding range 16x32 16x48 24x32 24x48 24x63 24x79 Table clamp area 16x48 16x64 24x48 24x64 24x80 24x96 X axis table travel 36” 52” 36” 52” 68” 84” Feed rate 1.2... 1575 1.2…1200” Y-axis travel 22” (Opt. 32”) Feed rate .16…235” Z-axis crosstravel 14.4 14.4” 22.4” 22.4” 22.4” 22.4” Feed rate .16…235” Wheel size 16 x 1.2….3.2 x 5 inch Spindle drive 20hp from 1000rpm Standard Opt. 33hp from 1000rpm

Suppliers

Company
Product
Description
Supplier Links
he new Blohm PLANOMAT HP series of creepfeed grinders excels due to the innovative operator concept within the Blohm easy TOUCH control. High precision re-circulating ball screws with digital drives permit high feed rates and accelerations, which result in considerable grinding time reductions compared to conventional machines. Almost maintenance free linear guideways and powerful grinding spindle drives complete the future oriented PLANOMAT HP concept. Large dimensioned coolant exit channels ensure that high coolant volumes can be utilized for efficient profile grinding applications. The 3 point locations and the integrated cabinet guarantee a fast installation. The PLANOMAT HP series is available in 6 working sizes ranging from 400 x 800 through 600 x 2000 mm offering the optimal machine size for almost any application. Surface and profile grinding has been newly defined by the Blohm easy TOUCH control. The control was developed jointly by Blohm and SIEMENS and utilizes the well-proven SIEMENS CNC 840G hardware with an innovative operator interface which meets all aspects of workshop operational requirements. Specification: 408 412 608 612 616 620 Grinding range 16x32 16x48 24x32 24x48 24x63 24x79 Table clamp area 16x48 16x64 24x48 24x64 24x80 24x96 X axis table travel 36” 52” 36” 52” 68” 84” Feed rate 1.2... 1575 1.2…1200” Y-axis travel 22” (Opt. 32”) Feed rate .16…235” Z-axis crosstravel 14.4 14.4” 22.4” 22.4” 22.4” 22.4” Feed rate .16…235” Wheel size 16 x 1.2….3.2 x 5 inch Spindle drive 20hp from 1000rpm Standard Opt. 33hp from 1000rpm

he new Blohm PLANOMAT HP series of creepfeed grinders excels due to the innovative operator concept within the Blohm easy TOUCH control. High precision re-circulating ball screws with digital drives permit high feed rates and accelerations, which result in considerable grinding time reductions compared to conventional machines. Almost maintenance free linear guideways and powerful grinding spindle drives complete the future oriented PLANOMAT HP concept.

Large dimensioned coolant exit channels ensure that high coolant volumes can be utilized for efficient profile grinding applications. The 3 point locations and the integrated cabinet guarantee a fast installation. The PLANOMAT HP series is available in 6 working sizes ranging from 400 x 800 through 600 x 2000 mm offering the optimal machine size for almost any application.

Surface and profile grinding has been newly defined by the Blohm easy TOUCH control. The control was developed jointly by Blohm and SIEMENS and utilizes the well-proven SIEMENS CNC 840G hardware with an innovative operator interface which meets all aspects of workshop operational requirements.

Specification:

408

412

608

612

616

620

Grinding range16x3216x4824x3224x4824x6324x79
Table clamp area16x4816x6424x4824x6424x8024x96
X axis table travel36”52”36”52”68”84”
Feed rate1.2... 1575 1.2…1200”
Y-axis travel22” (Opt. 32”)
Feed rate.16…235”
Z-axis crosstravel14.414.4”22.4”22.4”22.4”22.4”
Feed rate.16…235”
Wheel size16 x 1.2….3.2 x 5 inch
Spindle drive20hp from 1000rpm Standard
Opt. 33hp from 1000rpm
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number Planomat HP
Product Name Blohm
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 32000 rpm
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details
Jung - JE Type (Easy control) - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details