United Grinding Technologies Inc. Mägerle MGC Rotary Table

Description
The Mägerle MGC-Special Series with rotary table and multi-spindle execution are based on the Mägerle modular concept and represent another addition to the sucessful MGC Series. This traveling column grinder with 2 or 3 independent spindle heads allows optimized machining solutions for voluminous and complex part pieces and circular parts in multi-operational process. Features: Wear resistant and frictionless preloaded hydrostatic wrap-around guide ways for the X, Y- and rotary table axes (vibration dampenening) Smooth slow and fast column motion and accurate positioning Maximum work load Thermal stability by hydrostatic return oil circuit through machine base Grinding zone completely separated from the guide ways Super precision High stiffness and rigidity Table diameters up to 8.25 ft. Rotary index (only indexing) Rotary (only rotary Rotary/index (rotary and indexing) Specifications: Models: MGC 080 MGC 135 MGC 210 MGC 260 MGC 400 MGC 550 X-axis Table longitundinal travel Feed rate Column Travel 32" 52" 83" 102" 158" 212" (See above) 0...800" Y-axis Wheelhead vertical travel Feed Rate 26/30/34/42" 0...200" Z-axis Saddle cross travel Feed rate 8.8/12.8/18.8/26/30" 0...200" V-axis Wheelhead dressing Roll width Roll drive 8.3" max. 6000 rpm Grinding spindle drive Spindle power Speed range Peripheral speeds 33/66/100/133 hp max. 6000/8000 max 208 ft/s
Description
The Mägerle MGC-Special Series with rotary table and multi-spindle execution are based on the Mägerle modular concept and represent another addition to the sucessful MGC Series. This traveling column grinder with 2 or 3 independent spindle heads allows optimized machining solutions for voluminous and complex part pieces and circular parts in multi-operational process. Features: Wear resistant and frictionless preloaded hydrostatic wrap-around guide ways for the X, Y- and rotary table axes (vibration dampenening) Smooth slow and fast column motion and accurate positioning Maximum work load Thermal stability by hydrostatic return oil circuit through machine base Grinding zone completely separated from the guide ways Super precision High stiffness and rigidity Table diameters up to 8.25 ft. Rotary index (only indexing) Rotary (only rotary Rotary/index (rotary and indexing) Specifications: Models: MGC 080 MGC 135 MGC 210 MGC 260 MGC 400 MGC 550 X-axis Table longitundinal travel Feed rate Column Travel 32" 52" 83" 102" 158" 212" (See above) 0...800" Y-axis Wheelhead vertical travel Feed Rate 26/30/34/42" 0...200" Z-axis Saddle cross travel Feed rate 8.8/12.8/18.8/26/30" 0...200" V-axis Wheelhead dressing Roll width Roll drive 8.3" max. 6000 rpm Grinding spindle drive Spindle power Speed range Peripheral speeds 33/66/100/133 hp max. 6000/8000 max 208 ft/s

Suppliers

Company
Product
Description
Supplier Links
The Mägerle MGC-Special Series with rotary table and multi-spindle execution are based on the Mägerle modular concept and represent another addition to the sucessful MGC Series. This traveling column grinder with 2 or 3 independent spindle heads allows optimized machining solutions for voluminous and complex part pieces and circular parts in multi-operational process. Features: Wear resistant and frictionless preloaded hydrostatic wrap-around guide ways for the X, Y- and rotary table axes (vibration dampenening) Smooth slow and fast column motion and accurate positioning Maximum work load Thermal stability by hydrostatic return oil circuit through machine base Grinding zone completely separated from the guide ways Super precision High stiffness and rigidity Table diameters up to 8.25 ft. Rotary index (only indexing) Rotary (only rotary Rotary/index (rotary and indexing) Specifications: Models: MGC 080 MGC 135 MGC 210 MGC 260 MGC 400 MGC 550 X-axis Table longitundinal travel Feed rate Column Travel 32" 52" 83" 102" 158" 212" (See above) 0...800" Y-axis Wheelhead vertical travel Feed Rate 26/30/34/42" 0...200" Z-axis Saddle cross travel Feed rate 8.8/12.8/18.8/26/30" 0...200" V-axis Wheelhead dressing Roll width Roll drive 8.3" max. 6000 rpm Grinding spindle drive Spindle power Speed range Peripheral speeds 33/66/100/133 hp max. 6000/8000 max 208 ft/s

The Mägerle MGC-Special Series with rotary table and multi-spindle execution are based on the Mägerle modular concept and represent another addition to the sucessful MGC Series. This traveling column grinder with 2 or 3 independent spindle heads allows optimized machining solutions for voluminous and complex part pieces and circular parts in multi-operational process.

Features:

  • Wear resistant and frictionless preloaded hydrostatic wrap-around guide ways for the X, Y- and rotary table axes (vibration dampenening)
  • Smooth slow and fast column motion and accurate positioning
  • Maximum work load
  • Thermal stability by hydrostatic return oil circuit through machine base
  • Grinding zone completely separated from the guide ways
  • Super precision
  • High stiffness and rigidity
  • Table diameters up to 8.25 ft.
  • Rotary index (only indexing)
  • Rotary (only rotary
  • Rotary/index (rotary and indexing)

Specifications:

Models:

MGC 080

MGC 135

MGC 210

MGC 260

MGC 400

MGC 550

X-axis

Table longitundinal travel

Feed rate

Column Travel

32"

52"

83"

102"

158"

212"

(See above)

0...800"

Y-axis
Wheelhead vertical travel

Feed Rate

26/30/34/42"

0...200"

Z-axis

Saddle cross travel

Feed rate

8.8/12.8/18.8/26/30"

0...200"

V-axis Wheelhead dressing

Roll width

Roll drive

8.3"

max. 6000 rpm

Grinding spindle drive

Spindle power

Speed range

Peripheral speeds

33/66/100/133 hp

max. 6000/8000

max 208 ft/s

Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number MGC Rotary Table
Product Name Mägerle
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Profile and Creep-Feed Grinding Machine - Macro-L - Precision Surfacing Solutions
Specs
Type Grinder; Creep Feed; Form or Profile Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Honing, Lapping, CMP or Superfinishing Machine; Metal
View Details
Air Grinder - Angle Design - GA 828-250BX - DEPRAG, Inc.
Specs
Type Grinder; Disc or Wheel Face Grinder
Mounting Handheld
Rotary Speed 6640 rpm
View Details