United Grinding Technologies Inc. Mägerle MFR

Description
The compact MFR Rotary Table Surface Grinder, which at this time presumably is one of the most accurate surface grinders worldwide, is built with modular components of the Mägerle MFP Series and uses 2 traveling axes (Y- & Z- axis) and 1 rotary axis for the table (A). Features: Workpiece specific fixturing devices High stiffness Axis drives by ball screws and AC servo Thermal stability by hydrostatic oil return through strategic areas Modular machine components architecture High metal removal capability and precision Manual or CNC-controlled indexing units, in single or multi-spindle execution as well as horizontal or vertical Specifications: Models: Z-axis Travel MFR 063 14" MFR 125 26" Rotary Table 25.2" 50" Rotary table Table diameter Speed range (See above) 100 rpm Y-axis Wheelhead vertical travel Feed Rate 26" 0...120 inch/min. Z-axis Saddle cross travel Feed rate 14" 0...120 inch/min. V-axis Wheelhead dressing Roll width Roll drive 8.3" max. 6000 rpm Grinding spindle drive Spindle power Speed range Grinding Wheel speeds 33/66/100/133 hp max. 6000/8000 max 208 ft/s
Description
The compact MFR Rotary Table Surface Grinder, which at this time presumably is one of the most accurate surface grinders worldwide, is built with modular components of the Mägerle MFP Series and uses 2 traveling axes (Y- & Z- axis) and 1 rotary axis for the table (A). Features: Workpiece specific fixturing devices High stiffness Axis drives by ball screws and AC servo Thermal stability by hydrostatic oil return through strategic areas Modular machine components architecture High metal removal capability and precision Manual or CNC-controlled indexing units, in single or multi-spindle execution as well as horizontal or vertical Specifications: Models: Z-axis Travel MFR 063 14" MFR 125 26" Rotary Table 25.2" 50" Rotary table Table diameter Speed range (See above) 100 rpm Y-axis Wheelhead vertical travel Feed Rate 26" 0...120 inch/min. Z-axis Saddle cross travel Feed rate 14" 0...120 inch/min. V-axis Wheelhead dressing Roll width Roll drive 8.3" max. 6000 rpm Grinding spindle drive Spindle power Speed range Grinding Wheel speeds 33/66/100/133 hp max. 6000/8000 max 208 ft/s

Suppliers

Company
Product
Description
Supplier Links
Mägerle - MFR - United Grinding Technologies Inc.
Miamisburg, OH, USA
Mägerle
MFR
Mägerle MFR
The compact MFR Rotary Table Surface Grinder, which at this time presumably is one of the most accurate surface grinders worldwide, is built with modular components of the Mägerle MFP Series and uses 2 traveling axes (Y- & Z- axis) and 1 rotary axis for the table (A). Features: Workpiece specific fixturing devices High stiffness Axis drives by ball screws and AC servo Thermal stability by hydrostatic oil return through strategic areas Modular machine components architecture High metal removal capability and precision Manual or CNC-controlled indexing units, in single or multi-spindle execution as well as horizontal or vertical Specifications: Models: Z-axis Travel MFR 063 14" MFR 125 26" Rotary Table 25.2" 50" Rotary table Table diameter Speed range (See above) 100 rpm Y-axis Wheelhead vertical travel Feed Rate 26" 0...120 inch/min. Z-axis Saddle cross travel Feed rate 14" 0...120 inch/min. V-axis Wheelhead dressing Roll width Roll drive 8.3" max. 6000 rpm Grinding spindle drive Spindle power Speed range Grinding Wheel speeds 33/66/100/133 hp max. 6000/8000 max 208 ft/s

The compact MFR Rotary Table Surface Grinder, which at this time presumably is one of the most accurate surface grinders worldwide, is built with modular components of the Mägerle MFP Series and uses 2 traveling axes (Y- & Z- axis) and 1 rotary axis for the table (A).

Features:

  • Workpiece specific fixturing devices
  • High stiffness
  • Axis drives by ball screws and AC servo
  • Thermal stability by hydrostatic oil return through strategic areas
  • Modular machine components architecture
  • High metal removal capability and precision
  • Manual or CNC-controlled indexing units, in single or multi-spindle execution as well as horizontal or vertical

Specifications:

Models: Z-axis Travel

MFR 063 14"

MFR 125 26"

Rotary Table

25.2"

50"

Rotary table

Table diameter

Speed range

(See above)

100 rpm

Y-axis
Wheelhead vertical travel

Feed Rate

26"

0...120 inch/min.

Z-axis

Saddle cross travel

Feed rate

14"

0...120 inch/min.

V-axis Wheelhead dressing

Roll width

Roll drive

8.3"

max. 6000 rpm

Grinding spindle drive

Spindle power

Speed range

Grinding Wheel speeds

33/66/100/133 hp

max. 6000/8000

max 208 ft/s

Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number MFR
Product Name Mägerle
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11500 rpm
View Details
CNC Grinding Machine -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Type Grinder; Backstand
Mounting Floor / Machine Tool
Applications / Materials Abraded Wet Grinding
View Details
Advanced Centerless Plunge Grinder - PG-9DHD - Glebar Company Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Centerless Throughfeed; Form or Profile Grinder; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Metal; Plastics or Composites; Wet Grinding (optional feature); Wood; Rubber
View Details