United Grinding Technologies Inc. Mikrosa KRONOS S 125

Description
he Mikrosa KRONOS S centerless grinder is the ideal system decision for economical precision processing of small parts. The special feature of the KRONOS S: It can be converted into a 15° inclined plunge cutting machine within 2 hours. In this way, applications which were only possible between centres can be processed alternately. If we look at it this way, the KRONOS S is really "two machines in one". It has been designed for universal use even with the smallest of batch sizes. The KRONOS S provides outstanding overall economy, above all in combination with the CBN high-speed technology. A further feature is the patented cross-slide system. The special cross-slide construction and the easily accessible arrangement of the dressing appliances have made easy adjustments possible. For plunge cut parts, a handling system which can be integrated with the machine is available. It can be combined with external workpiece stores without any problems. Benefit: Mechanical adjustments are no longer necessary for α' and B1 axis a sure touch is replaced by NC precision. This means: reproducible figures at the push of a button. The "µ hammer" is thus a thing of the past. Features: Unique: Settings for α' and B1 without mechanical movement elements thanks to Mikrosa know-how, resulting in a distinct reduction of the adjustment and set-up times plus an increase in reproducibility Time benefit: 85% saving in the generation of the hyperbolic profile on the regulating wheel-75% saving in the cylinder correction on the workpiece The Kronos system only uses 4 axis, where as conventional systems use 6 axis to achieve the same result Highest dressing processing for grinding and regulating wheel by arrangement of the dressers in the centre of the workpiece level Quick refitting into a 15° inclined plunge cut machine in less than 2 hours by a simple change of the grinding spindle unit. Specifications: Workpiece Diameter Length, max. 0.02...1.2" 4.72" Grinding wheel D x W x d, max 16" x 5" x 8" Peripheral speed, max 208/396 ft/sec Spindle drive 14.6 hp Regulating wheel D x W x d, max Peripheral speed, max 10” x 5" x 5" 5...500 rpm Dressing speed, max 1000 rpm
Description
he Mikrosa KRONOS S centerless grinder is the ideal system decision for economical precision processing of small parts. The special feature of the KRONOS S: It can be converted into a 15° inclined plunge cutting machine within 2 hours. In this way, applications which were only possible between centres can be processed alternately. If we look at it this way, the KRONOS S is really "two machines in one". It has been designed for universal use even with the smallest of batch sizes. The KRONOS S provides outstanding overall economy, above all in combination with the CBN high-speed technology. A further feature is the patented cross-slide system. The special cross-slide construction and the easily accessible arrangement of the dressing appliances have made easy adjustments possible. For plunge cut parts, a handling system which can be integrated with the machine is available. It can be combined with external workpiece stores without any problems. Benefit: Mechanical adjustments are no longer necessary for α' and B1 axis a sure touch is replaced by NC precision. This means: reproducible figures at the push of a button. The "µ hammer" is thus a thing of the past. Features: Unique: Settings for α' and B1 without mechanical movement elements thanks to Mikrosa know-how, resulting in a distinct reduction of the adjustment and set-up times plus an increase in reproducibility Time benefit: 85% saving in the generation of the hyperbolic profile on the regulating wheel-75% saving in the cylinder correction on the workpiece The Kronos system only uses 4 axis, where as conventional systems use 6 axis to achieve the same result Highest dressing processing for grinding and regulating wheel by arrangement of the dressers in the centre of the workpiece level Quick refitting into a 15° inclined plunge cut machine in less than 2 hours by a simple change of the grinding spindle unit. Specifications: Workpiece Diameter Length, max. 0.02...1.2" 4.72" Grinding wheel D x W x d, max 16" x 5" x 8" Peripheral speed, max 208/396 ft/sec Spindle drive 14.6 hp Regulating wheel D x W x d, max Peripheral speed, max 10” x 5" x 5" 5...500 rpm Dressing speed, max 1000 rpm

Suppliers

Company
Product
Description
Supplier Links
he Mikrosa KRONOS S centerless grinder is the ideal system decision for economical precision processing of small parts. The special feature of the KRONOS S: It can be converted into a 15° inclined plunge cutting machine within 2 hours. In this way, applications which were only possible between centres can be processed alternately. If we look at it this way, the KRONOS S is really "two machines in one". It has been designed for universal use even with the smallest of batch sizes. The KRONOS S provides outstanding overall economy, above all in combination with the CBN high-speed technology. A further feature is the patented cross-slide system. The special cross-slide construction and the easily accessible arrangement of the dressing appliances have made easy adjustments possible. For plunge cut parts, a handling system which can be integrated with the machine is available. It can be combined with external workpiece stores without any problems. Benefit: Mechanical adjustments are no longer necessary for α' and B1 axis a sure touch is replaced by NC precision. This means: reproducible figures at the push of a button. The "µ hammer" is thus a thing of the past. Features: Unique: Settings for α' and B1 without mechanical movement elements thanks to Mikrosa know-how, resulting in a distinct reduction of the adjustment and set-up times plus an increase in reproducibility Time benefit: 85% saving in the generation of the hyperbolic profile on the regulating wheel-75% saving in the cylinder correction on the workpiece The Kronos system only uses 4 axis, where as conventional systems use 6 axis to achieve the same result Highest dressing processing for grinding and regulating wheel by arrangement of the dressers in the centre of the workpiece level Quick refitting into a 15° inclined plunge cut machine in less than 2 hours by a simple change of the grinding spindle unit. Specifications: Workpiece Diameter Length, max. 0.02...1.2" 4.72" Grinding wheel D x W x d, max 16" x 5" x 8" Peripheral speed, max 208/396 ft/sec Spindle drive 14.6 hp Regulating wheel D x W x d, max Peripheral speed, max 10” x 5" x 5" 5...500 rpm Dressing speed, max 1000 rpm

he Mikrosa KRONOS S centerless grinder is the ideal system decision for economical precision processing of small parts. The special feature of the KRONOS S: It can be converted into a 15° inclined plunge cutting machine within 2 hours. In this way, applications which were only possible between centres can be processed alternately. If we look at it this way, the KRONOS S is really "two machines in one". It has been designed for universal use even with the smallest of batch sizes.
The KRONOS S provides outstanding overall economy, above all in combination with the CBN high-speed technology.

A further feature is the patented cross-slide system. The special cross-slide construction and the easily accessible arrangement of the dressing appliances have made easy adjustments possible. For plunge cut parts, a handling system which can be integrated with the machine is available. It can be combined with external workpiece stores without any problems.

Benefit:
Mechanical adjustments are no longer necessary for α' and B1 axis a sure touch is replaced by NC precision. This means: reproducible figures at the push of a button. The "µ hammer" is thus a thing of the past.

Features:

  • Unique: Settings for α' and B1 without mechanical movement elements thanks to Mikrosa know-how, resulting in a distinct reduction of the adjustment and set-up times plus an increase in reproducibility
  • Time benefit: 85% saving in the generation of the hyperbolic profile on the regulating wheel-75% saving in the cylinder correction on the workpiece
  • The Kronos system only uses 4 axis, where as conventional systems use 6 axis to achieve the same result
  • Highest dressing processing for grinding and regulating wheel by arrangement of the dressers in the centre of the workpiece level
  • Quick refitting into a 15° inclined plunge cut machine in less than 2 hours by a simple change of the grinding spindle unit.

Specifications:

Workpiece

Diameter

Length, max.

0.02...1.2"

4.72"

Grinding wheel

D x W x d, max

16" x 5" x 8"
Peripheral speed, max208/396 ft/sec
Spindle drive14.6 hp
Regulating wheel

D x W x d, max

Peripheral speed, max

10” x 5" x 5"

5...500 rpm

Dressing speed, max1000 rpm
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number KRONOS S 125
Product Name Mikrosa
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Bench Grinders - 2768337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2980 rpm
View Details
Straight Die Grinder - SDM37LR - ATA Group
Specs
Type Grinder; DieGrinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 37000 rpm
View Details
Brake Rotor - SG 5100 - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard)
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing
View Details