United Grinding Technologies Inc. Jung JF Type (Conventional)

Description
The Jung JF Type is a high-precision, manual surface and profile grinding machine based on a convincing, integrated concept. From equipment for simple surface grinding tasks to functions for complex profiling work. The machine is supplied as standard with an automatic vertical infeed function, a digital display and a manual/automatic dressing system complete with dressing measure compensation, and can be upgraded for all applications including creep-feed grinding according to the specific needs of the customer. Specifications: JF 420 JF 525 JF 630 Working Area Grinding length / width 16 x 8" 24 x 10" 24 x 12" Size of magnet, max. 16 x 6" 24 x 8" 24 x 10" Table size 16 x 6" 24 x 8" 24 x 10" Max. wheel diameter 9x1x2" 10x1x2" 12x2x3" Center dis. table/spindle 16" 20" 20" Table Longitudinal Feed Reciprocating .04...1' .04...1' .04...1' Creep feed 0.31...8" 0.20...20" 0.4...40" Grinding Spindle Drive Spindle speed (rpm) 900-4500 800-4200 800-4200 Power output 2.5 hp 5 hp 10 hp
Description
The Jung JF Type is a high-precision, manual surface and profile grinding machine based on a convincing, integrated concept. From equipment for simple surface grinding tasks to functions for complex profiling work. The machine is supplied as standard with an automatic vertical infeed function, a digital display and a manual/automatic dressing system complete with dressing measure compensation, and can be upgraded for all applications including creep-feed grinding according to the specific needs of the customer. Specifications: JF 420 JF 525 JF 630 Working Area Grinding length / width 16 x 8" 24 x 10" 24 x 12" Size of magnet, max. 16 x 6" 24 x 8" 24 x 10" Table size 16 x 6" 24 x 8" 24 x 10" Max. wheel diameter 9x1x2" 10x1x2" 12x2x3" Center dis. table/spindle 16" 20" 20" Table Longitudinal Feed Reciprocating .04...1' .04...1' .04...1' Creep feed 0.31...8" 0.20...20" 0.4...40" Grinding Spindle Drive Spindle speed (rpm) 900-4500 800-4200 800-4200 Power output 2.5 hp 5 hp 10 hp

Suppliers

Company
Product
Description
Supplier Links
The Jung JF Type is a high-precision, manual surface and profile grinding machine based on a convincing, integrated concept. From equipment for simple surface grinding tasks to functions for complex profiling work. The machine is supplied as standard with an automatic vertical infeed function, a digital display and a manual/automatic dressing system complete with dressing measure compensation, and can be upgraded for all applications including creep-feed grinding according to the specific needs of the customer. Specifications: JF 420 JF 525 JF 630 Working Area Grinding length / width 16 x 8" 24 x 10" 24 x 12" Size of magnet, max. 16 x 6" 24 x 8" 24 x 10" Table size 16 x 6" 24 x 8" 24 x 10" Max. wheel diameter 9x1x2" 10x1x2" 12x2x3" Center dis. table/spindle 16" 20" 20" Table Longitudinal Feed Reciprocating .04...1' .04...1' .04...1' Creep feed 0.31...8" 0.20...20" 0.4...40" Grinding Spindle Drive Spindle speed (rpm) 900-4500 800-4200 800-4200 Power output 2.5 hp 5 hp 10 hp

The Jung JF Type is a high-precision, manual surface and profile grinding machine based on a convincing, integrated concept. From equipment for simple surface grinding tasks to functions for complex profiling work.
The machine is supplied as standard with an automatic vertical infeed function, a digital display and a manual/automatic dressing system complete with dressing measure compensation, and can be upgraded for all applications including creep-feed grinding according to the specific needs of the customer.

Specifications:

JF 420

JF 525

JF 630

Working Area

Grinding length / width16 x 8"24 x 10"24 x 12"
Size of magnet, max.16 x 6"24 x 8"24 x 10"
Table size16 x 6"24 x 8"24 x 10"
Max. wheel diameter9x1x2"10x1x2"12x2x3"
Center dis. table/spindle16"20"20"

Table Longitudinal Feed

Reciprocating.04...1'.04...1'.04...1'
Creep feed0.31...8"0.20...20"0.4...40"

Grinding Spindle Drive

Spindle speed (rpm)900-4500800-4200800-4200
Power output2.5 hp5 hp10 hp
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number JF Type (Conventional)
Product Name Jung
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 6000 to 11500 rpm
View Details
Studer - S30 - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details
CNC Grinder - Phoenix ID CNC Grinder - Weldon Solutions
Specs
Type Grinder; Cam shaft or crankshaft grinder; Hobbing or gear grinding; ID / Internal; Thread Grinding
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
View Details