Kooltronic, Inc. Kooltray II Fans KT3X100

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. 19-inch width in single U height (1¾”) 6-foot power supply cord for DC versions 6-foot (minimum) power cord with molded plug for AC versions Baked Powder Finish Integral OSHA/UL finger guards Low sound level On/off switch and fuse are accessible from faceplate Powered by most common voltages Rugged construction with baked powder finish Static pressure up to .34” of water UL/CSA/VDE/TUV ball bearing motors rated for -20°C to 70°C Up to 105 CFM per fan
Datasheet
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. 19-inch width in single U height (1¾”) 6-foot power supply cord for DC versions 6-foot (minimum) power cord with molded plug for AC versions Baked Powder Finish Integral OSHA/UL finger guards Low sound level On/off switch and fuse are accessible from faceplate Powered by most common voltages Rugged construction with baked powder finish Static pressure up to .34” of water UL/CSA/VDE/TUV ball bearing motors rated for -20°C to 70°C Up to 105 CFM per fan
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kooltray II Fans - KT3X100 - Kooltronic, Inc.
Pennington, NJ, United States
Kooltray II Fans
KT3X100
Kooltray II Fans KT3X100
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. 19-inch width in single U height (1¾”) 6-foot power supply cord for DC versions 6-foot (minimum) power cord with molded plug for AC versions Baked Powder Finish Integral OSHA/UL finger guards Low sound level On/off switch and fuse are accessible from faceplate Powered by most common voltages Rugged construction with baked powder finish Static pressure up to .34” of water UL/CSA/VDE/TUV ball bearing motors rated for -20°C to 70°C Up to 105 CFM per fan

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • 19-inch width in single U height (1¾”)
  • 6-foot power supply cord for DC versions
  • 6-foot (minimum) power cord with molded plug for AC versions
  • Baked Powder Finish
  • Integral OSHA/UL finger guards
  • Low sound level
  • On/off switch and fuse are accessible from faceplate
  • Powered by most common voltages
  • Rugged construction with baked powder finish
  • Static pressure up to .34” of water
  • UL/CSA/VDE/TUV ball bearing motors rated for -20°C to 70°C
  • Up to 105 CFM per fan
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number KT3X100
Product Name Kooltray II Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 945 SCFM (1606 m³/hr)
Nominal Voltage 115 volts
Running Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 28 SCFM (47.59 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details