Kooltronic, Inc. KPR1051 EMI/RFI Shielded Twin Packaged Blowers KPR1051B

Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. 800 CFM Capacity Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow EMI/RFI Shielding Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Shielding available for all Kooltronic Packaged Blowers Three foot [0.9m] (minimum) 3-wire power cord UL/CSA Ball-Bearing Motors
Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. 800 CFM Capacity Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow EMI/RFI Shielding Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Shielding available for all Kooltronic Packaged Blowers Three foot [0.9m] (minimum) 3-wire power cord UL/CSA Ball-Bearing Motors
Datasheet
Datasheet Summary
Powered by GS/AI

The KPR1051B EMI/RFI Shielded Twin Packaged Blower from Kooltronic, Inc. is designed for applications requiring effective electromagnetic interference (EMI) and radio frequency interference (RFI) shielding. It features a dual inlet quadruplex blower design that provides a capacity of 800 CFM, ensuring maximum airflow. The blower is constructed with heavy-gauge steel and includes EIA-notched flanges, contributing to its durability in industrial environments. The unit is equipped with a stainless steel grille that is 19 inches wide, designed for easy removal and compliance with OSHA and UL safety standards. The blower operates on 115 VAC at 60 Hz and includes a three-foot power cord. It utilizes UL/CSA recognized ball-bearing motors that are cooled by the intake air, enhancing motor longevity. The EMI/RFI shielding is achieved through a combination of advanced materials and construction techniques, ensuring high attenuation without compromising airflow. Replacement filters and various accessories are available, allowing for customization based on specific project needs. This blower is suitable for environments where EMI/RFI protection is critical, making it a viable option for engineers seeking reliable cooling solutions.

Datasheet Summary
Powered by GS/AI

The KPR1051B EMI/RFI Shielded Twin Packaged Blower from Kooltronic, Inc. is designed for applications requiring effective electromagnetic interference (EMI) and radio frequency interference (RFI) shielding. It features a dual inlet quadruplex blower design that provides a capacity of 800 CFM, ensuring maximum airflow. The blower is constructed with heavy-gauge steel and includes EIA-notched flanges, contributing to its durability in industrial environments. The unit is equipped with a stainless steel grille that is 19 inches wide, designed for easy removal and compliance with OSHA and UL safety standards. The blower operates on 115 VAC at 60 Hz and includes a three-foot power cord. It utilizes UL/CSA recognized ball-bearing motors that are cooled by the intake air, enhancing motor longevity. The EMI/RFI shielding is achieved through a combination of advanced materials and construction techniques, ensuring high attenuation without compromising airflow. Replacement filters and various accessories are available, allowing for customization based on specific project needs. This blower is suitable for environments where EMI/RFI protection is critical, making it a viable option for engineers seeking reliable cooling solutions.

Suppliers

Company
Product
Description
Supplier Links
KPR1051 EMI/RFI Shielded Twin Packaged Blowers - KPR1051B - Kooltronic, Inc.
Pennington, NJ, United States
KPR1051 EMI/RFI Shielded Twin Packaged Blowers
KPR1051B
KPR1051 EMI/RFI Shielded Twin Packaged Blowers KPR1051B
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. 800 CFM Capacity Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow EMI/RFI Shielding Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Shielding available for all Kooltronic Packaged Blowers Three foot [0.9m] (minimum) 3-wire power cord UL/CSA Ball-Bearing Motors

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air.

  • 800 CFM Capacity
  • Attractive 19-inch [482.6mm] stainless steel grilles
  • Dual inlet quadruplex blower design for maximum airflow
  • EMI/RFI Shielding
  • Exhaust guards included
  • Filters for Packaged Blowers
  • Heavy-gauge steel shell, EIA-notched flanges and baked powder finish
  • Inlet air cools motor for longer life
  • Shielding available for all Kooltronic Packaged Blowers
  • Three foot [0.9m] (minimum) 3-wire power cord
  • UL/CSA Ball-Bearing Motors
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Fans and Blowers (industrial)
Product Number KPR1051B
Product Name KPR1051 EMI/RFI Shielded Twin Packaged Blowers
Applications / Use Pressure Blower; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 456617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 324 SCFM (551 m³/hr)
View Details
MD-Pneumatics - Equalizer RM Series Rotary Positive Displacement Blowers - 4612 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.5575 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details