Kooltronic, Inc. KPL529 Recessed Twin Packaged Blowers KPL529A

Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. 300 CFM Capacity Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow Exhaust guards included Filters for Packaged Blowers Full air delivery, minimum panel height Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Three foot [0.9m] (minimum) 3-wire power cord UL/CSA Ball-Bearing Motors
Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. 300 CFM Capacity Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow Exhaust guards included Filters for Packaged Blowers Full air delivery, minimum panel height Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Three foot [0.9m] (minimum) 3-wire power cord UL/CSA Ball-Bearing Motors
Datasheet
Datasheet Summary
Powered by GS/AI

The KPL529A Recessed Twin Packaged Blower from Kooltronic, Inc. is designed for applications where panel space is limited. It features a dual inlet quadruplex blower design that delivers a capacity of 300 CFM while maintaining a low profile, saving 1.75 inches of panel height. The blower is constructed from heavy-gauge steel with a durable baked powder finish, ensuring robustness for industrial environments. This model operates on 115 VAC at 60 Hz and includes a three-foot power cord. It is equipped with UL/CSA recognized ball-bearing motors that provide thermal overload protection and are cooled by the intake air for extended motor life. The blower also comes with a stainless steel grille that is 65% open, complying with OSHA and UL safety standards, and includes exhaust guards for added protection. Filters are included and are designed to be easily removable and washable, enhancing the longevity and performance of the unit. The KPL529A is suitable for various cooling applications requiring efficient airflow in compact spaces.

Datasheet Summary
Powered by GS/AI

The KPL529A Recessed Twin Packaged Blower from Kooltronic, Inc. is designed for applications where panel space is limited. It features a dual inlet quadruplex blower design that delivers a capacity of 300 CFM while maintaining a low profile, saving 1.75 inches of panel height. The blower is constructed from heavy-gauge steel with a durable baked powder finish, ensuring robustness for industrial environments. This model operates on 115 VAC at 60 Hz and includes a three-foot power cord. It is equipped with UL/CSA recognized ball-bearing motors that provide thermal overload protection and are cooled by the intake air for extended motor life. The blower also comes with a stainless steel grille that is 65% open, complying with OSHA and UL safety standards, and includes exhaust guards for added protection. Filters are included and are designed to be easily removable and washable, enhancing the longevity and performance of the unit. The KPL529A is suitable for various cooling applications requiring efficient airflow in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
KPL529 Recessed Twin Packaged Blowers - KPL529A - Kooltronic, Inc.
Pennington, NJ, United States
KPL529 Recessed Twin Packaged Blowers
KPL529A
KPL529 Recessed Twin Packaged Blowers KPL529A
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. 300 CFM Capacity Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow Exhaust guards included Filters for Packaged Blowers Full air delivery, minimum panel height Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Three foot [0.9m] (minimum) 3-wire power cord UL/CSA Ball-Bearing Motors

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air.

  • 300 CFM Capacity
  • Attractive 19-inch [482.6mm] stainless steel grilles
  • Dual inlet quadruplex blower design for maximum airflow
  • Exhaust guards included
  • Filters for Packaged Blowers
  • Full air delivery, minimum panel height
  • Heavy-gauge steel shell, EIA-notched flanges and baked powder finish
  • Inlet air cools motor for longer life
  • Three foot [0.9m] (minimum) 3-wire power cord
  • UL/CSA Ball-Bearing Motors
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Fans and Blowers (industrial)
Product Number KPL529A
Product Name KPL529 Recessed Twin Packaged Blowers
Applications / Use Pressure Blower; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 180 SCFM (306 m³/hr)
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5511_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.5864 m³/hr)
Static Pressure Range 194 in H2O (362 Torr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details