Kooltronic, Inc. KP529 Standard Twin Packaged Blowers KP529D

Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. 300 CFM Capacity Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Three foot [0.9m] (minimum) 3-wire power cord UL/CSA Ball-Bearing Motors
Datasheet
Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. 300 CFM Capacity Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Three foot [0.9m] (minimum) 3-wire power cord UL/CSA Ball-Bearing Motors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KP529 Standard Twin Packaged Blowers - KP529D - Kooltronic, Inc.
Pennington, NJ, United States
KP529 Standard Twin Packaged Blowers
KP529D
KP529 Standard Twin Packaged Blowers KP529D
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. 300 CFM Capacity Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Three foot [0.9m] (minimum) 3-wire power cord UL/CSA Ball-Bearing Motors

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air.

  • 300 CFM Capacity
  • Attractive 19-inch [482.6mm] stainless steel grilles
  • Dual inlet quadruplex blower design for maximum airflow
  • Exhaust guards included
  • Filters for Packaged Blowers
  • Heavy-gauge steel shell, EIA-notched flanges and baked powder finish
  • Inlet air cools motor for longer life
  • Three foot [0.9m] (minimum) 3-wire power cord
  • UL/CSA Ball-Bearing Motors
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Fans and Blowers (industrial)
Product Number KP529D
Product Name KP529 Standard Twin Packaged Blowers
Applications / Use Pressure Blower; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Radial-Wheel Centrifugal Fan, Series 30 -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation; Materials Handling
Product Form Packaged
Environment Clean; Corrosive; Dirty; Dust; Smoke
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details