Kooltronic, Inc. KP528 Standard Twin Packaged Blowers KP528D

Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. 130 CFM Capacity Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Three foot [0.9m] (minimum) 3-wire power cord UL/CSA Ball-Bearing Motors
Datasheet
Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. 130 CFM Capacity Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Three foot [0.9m] (minimum) 3-wire power cord UL/CSA Ball-Bearing Motors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KP528 Standard Twin Packaged Blowers - KP528D - Kooltronic, Inc.
Pennington, NJ, United States
KP528 Standard Twin Packaged Blowers
KP528D
KP528 Standard Twin Packaged Blowers KP528D
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. 130 CFM Capacity Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Three foot [0.9m] (minimum) 3-wire power cord UL/CSA Ball-Bearing Motors

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air.

  • 130 CFM Capacity
  • Attractive 19-inch [482.6mm] stainless steel grilles
  • Dual inlet quadruplex blower design for maximum airflow
  • Exhaust guards included
  • Filters for Packaged Blowers
  • Heavy-gauge steel shell, EIA-notched flanges and baked powder finish
  • Inlet air cools motor for longer life
  • Three foot [0.9m] (minimum) 3-wire power cord
  • UL/CSA Ball-Bearing Motors
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Fans and Blowers (industrial)
Product Number KP528D
Product Name KP528 Standard Twin Packaged Blowers
Applications / Use Pressure Blower; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2213563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 549 SCFM (933 m³/hr)
View Details
MD-Pneumatics - Qube Blower Packages - 5507_md-pneumatics-qube-b - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.3994 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details