Kooltronic, Inc. KP4E315/101 Pagoda Packaged Impeller Blowers KP4E315/101

Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. Baked Powder Finish Ball-bearing Motors Capacity 749 CFM Compact size Heavy-gauge steel shell Integral finger guards Low noise level Occupies no internal cabinet space Precision balanced external rotor design Three foot [0.9m] (minimum) 3-wire power cord
Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. Baked Powder Finish Ball-bearing Motors Capacity 749 CFM Compact size Heavy-gauge steel shell Integral finger guards Low noise level Occupies no internal cabinet space Precision balanced external rotor design Three foot [0.9m] (minimum) 3-wire power cord
Datasheet
Datasheet Summary
Powered by GS/AI

The KP4E315/101 Pagoda Packaged Impeller Blower from Kooltronic, Inc. features a capacity of 749 CFM and operates at a low noise level of 68.7 dBA. It is designed with a heavy-gauge steel shell and a baked powder finish for durability. The blower utilizes ball-bearing motors and has a precision balanced external rotor design, ensuring efficient performance. Weighing 18 lbs (8.2 kg), it includes a three-foot (0.9m) 3-wire power cord and occupies no internal cabinet space, making it suitable for versatile mounting options on various surfaces. The blower operates at 115V, 60 Hz, drawing 1.36 amps and consuming 156 watts.

Datasheet Summary
Powered by GS/AI

The KP4E315/101 Pagoda Packaged Impeller Blower from Kooltronic, Inc. features a capacity of 749 CFM and operates at a low noise level of 68.7 dBA. It is designed with a heavy-gauge steel shell and a baked powder finish for durability. The blower utilizes ball-bearing motors and has a precision balanced external rotor design, ensuring efficient performance. Weighing 18 lbs (8.2 kg), it includes a three-foot (0.9m) 3-wire power cord and occupies no internal cabinet space, making it suitable for versatile mounting options on various surfaces. The blower operates at 115V, 60 Hz, drawing 1.36 amps and consuming 156 watts.

Suppliers

Company
Product
Description
Supplier Links
KP4E315/101 Pagoda Packaged Impeller Blowers - KP4E315/101 - Kooltronic, Inc.
Pennington, NJ, United States
KP4E315/101 Pagoda Packaged Impeller Blowers
KP4E315/101
KP4E315/101 Pagoda Packaged Impeller Blowers KP4E315/101
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. Baked Powder Finish Ball-bearing Motors Capacity 749 CFM Compact size Heavy-gauge steel shell Integral finger guards Low noise level Occupies no internal cabinet space Precision balanced external rotor design Three foot [0.9m] (minimum) 3-wire power cord

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air.

  • Baked Powder Finish
  • Ball-bearing Motors
  • Capacity 749 CFM
  • Compact size
  • Heavy-gauge steel shell
  • Integral finger guards
  • Low noise level
  • Occupies no internal cabinet space
  • Precision balanced external rotor design
  • Three foot [0.9m] (minimum) 3-wire power cord
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Fans and Blowers (industrial)
Product Number KP4E315/101
Product Name KP4E315/101 Pagoda Packaged Impeller Blowers
Applications / Use Pressure Blower; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Double Air Kit -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; HVAC
Product Form Packaged
Configuration Oven / Dryer Systems
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details