Kooltronic, Inc. KP4E225/63 Pagoda Packaged Impeller Blowers KP4E225/63

Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. Baked Powder Finish Ball-bearing Motors Capacity 253 CFM Compact size Heavy-gauge steel shell Integral finger guards Low noise level Occupies no internal cabinet space Precision balanced external rotor design Three foot [0.9m] (minimum) 3-wire power cord
Datasheet
Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. Baked Powder Finish Ball-bearing Motors Capacity 253 CFM Compact size Heavy-gauge steel shell Integral finger guards Low noise level Occupies no internal cabinet space Precision balanced external rotor design Three foot [0.9m] (minimum) 3-wire power cord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KP4E225/63 Pagoda Packaged Impeller Blowers - KP4E225/63 - Kooltronic, Inc.
Pennington, NJ, United States
KP4E225/63 Pagoda Packaged Impeller Blowers
KP4E225/63
KP4E225/63 Pagoda Packaged Impeller Blowers KP4E225/63
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. Baked Powder Finish Ball-bearing Motors Capacity 253 CFM Compact size Heavy-gauge steel shell Integral finger guards Low noise level Occupies no internal cabinet space Precision balanced external rotor design Three foot [0.9m] (minimum) 3-wire power cord

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air.

  • Baked Powder Finish
  • Ball-bearing Motors
  • Capacity 253 CFM
  • Compact size
  • Heavy-gauge steel shell
  • Integral finger guards
  • Low noise level
  • Occupies no internal cabinet space
  • Precision balanced external rotor design
  • Three foot [0.9m] (minimum) 3-wire power cord
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Fans and Blowers (industrial)
Product Number KP4E225/63
Product Name KP4E225/63 Pagoda Packaged Impeller Blowers
Applications / Use Pressure Blower; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2389002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 15.0 inch (380 mm)
Air Flow Rate 590 to 950 SCFM (1002 to 1614 m³/hr)
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5514_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.7479 m³/hr)
Static Pressure Range 360 in H2O (672 Torr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details