Kooltronic, Inc. KNP40F Advantage Sentry Series Indoor/Outdoor Filter Fans KNP40F

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Baked Powder Finish Integrated Fan Guards Integrated Sealing Gasket NEMA 3R Rating Maintained (if used with provided filter) Secure Mounting Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL shielded ball bearing motors UL/CUL Listed Washable, Reuseable Filter
Datasheet
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Baked Powder Finish Integrated Fan Guards Integrated Sealing Gasket NEMA 3R Rating Maintained (if used with provided filter) Secure Mounting Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL shielded ball bearing motors UL/CUL Listed Washable, Reuseable Filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KNP40F Advantage Sentry Series Indoor/Outdoor Filter Fans - KNP40F - Kooltronic, Inc.
Pennington, NJ, United States
KNP40F Advantage Sentry Series Indoor/Outdoor Filter Fans
KNP40F
KNP40F Advantage Sentry Series Indoor/Outdoor Filter Fans KNP40F
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Baked Powder Finish Integrated Fan Guards Integrated Sealing Gasket NEMA 3R Rating Maintained (if used with provided filter) Secure Mounting Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL shielded ball bearing motors UL/CUL Listed Washable, Reuseable Filter

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • Baked Powder Finish
  • Integrated Fan Guards
  • Integrated Sealing Gasket
  • NEMA 3R Rating Maintained (if used with provided filter)
  • Secure Mounting
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • UL shielded ball bearing motors
  • UL/CUL Listed
  • Washable, Reuseable Filter
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number KNP40F
Product Name KNP40F Advantage Sentry Series Indoor/Outdoor Filter Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
6038-5 Series 48 V (Voltage) and 14.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Y48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.44 to ? in H2O (2.69 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details
Axial Fan - 98XC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details