Kooltronic, Inc. KNP100F Advantage Sentry Series Indoor/Outdoor Filter Fans KNP100F

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Baked Powder Finish Integrated Fan Guards Integrated Sealing Gasket NEMA 3R Rating Maintained (if used with provided filter) Secure Mounting Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL shielded ball bearing motors UL/CUL Listed Washable, Reuseable Filter
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Baked Powder Finish Integrated Fan Guards Integrated Sealing Gasket NEMA 3R Rating Maintained (if used with provided filter) Secure Mounting Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL shielded ball bearing motors UL/CUL Listed Washable, Reuseable Filter
Datasheet
Datasheet Summary
Powered by GS/AI

The KNP100F Advantage Sentry Series Indoor/Outdoor Filter Fan from Kooltronic, Inc. is designed for both indoor and outdoor applications, featuring a NEMA 3R rating that ensures protection against rain and dust. It operates at 115 VAC with a frequency of 50/60 Hz, drawing a maximum input of 0.38 A and consuming up to 38 watts. The fan provides airflow rates of 338 CFM without the filter and grille, and 141 CFM when installed with the provided filter, which is washable and reusable. This model is capable of operating in temperatures ranging from -40°F to 158°F and has a noise level of 55 to 58 dB(A). The KNP100F includes integrated fan guards and sealing gaskets for enhanced durability and secure mounting options. It also comes with a six-foot power cord and is UL/CUL listed, ensuring compliance with safety standards. Optional accessories include different filter types for varying protection levels and reversed airflow configurations.

Datasheet Summary
Powered by GS/AI

The KNP100F Advantage Sentry Series Indoor/Outdoor Filter Fan from Kooltronic, Inc. is designed for both indoor and outdoor applications, featuring a NEMA 3R rating that ensures protection against rain and dust. It operates at 115 VAC with a frequency of 50/60 Hz, drawing a maximum input of 0.38 A and consuming up to 38 watts. The fan provides airflow rates of 338 CFM without the filter and grille, and 141 CFM when installed with the provided filter, which is washable and reusable. This model is capable of operating in temperatures ranging from -40°F to 158°F and has a noise level of 55 to 58 dB(A). The KNP100F includes integrated fan guards and sealing gaskets for enhanced durability and secure mounting options. It also comes with a six-foot power cord and is UL/CUL listed, ensuring compliance with safety standards. Optional accessories include different filter types for varying protection levels and reversed airflow configurations.

Suppliers

Company
Product
Description
Supplier Links
KNP100F Advantage Sentry Series Indoor/Outdoor Filter Fans - KNP100F - Kooltronic, Inc.
Pennington, NJ, United States
KNP100F Advantage Sentry Series Indoor/Outdoor Filter Fans
KNP100F
KNP100F Advantage Sentry Series Indoor/Outdoor Filter Fans KNP100F
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Baked Powder Finish Integrated Fan Guards Integrated Sealing Gasket NEMA 3R Rating Maintained (if used with provided filter) Secure Mounting Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL shielded ball bearing motors UL/CUL Listed Washable, Reuseable Filter

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • Baked Powder Finish
  • Integrated Fan Guards
  • Integrated Sealing Gasket
  • NEMA 3R Rating Maintained (if used with provided filter)
  • Secure Mounting
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • UL shielded ball bearing motors
  • UL/CUL Listed
  • Washable, Reuseable Filter
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number KNP100F
Product Name KNP100F Advantage Sentry Series Indoor/Outdoor Filter Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97.82 SCFM (166 m³/hr)
Nominal Voltage 24 volts
View Details
DC Brushless Fans (BLDC) - FAD1-06020BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.3 SCFM (24.31 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
2 suppliers
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details