Kooltronic, Inc. KNHE20 Water-to-Air Heat Exchangers KNHE20

Description
Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat Exchangers satisfy a wide range of enclosure cooling requirements for environments that contain contaminated ambient (outside) air. The adaptability of Kooltronic Heat Exchangers is further increased by flexible mounting orientations and a comprehensive line of accessories and options. Closed-Loop Cooling NEMA 4/4X Rating Maintained (UL50) Stainless Steel Shell UL/CUL Listed
Description
Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat Exchangers satisfy a wide range of enclosure cooling requirements for environments that contain contaminated ambient (outside) air. The adaptability of Kooltronic Heat Exchangers is further increased by flexible mounting orientations and a comprehensive line of accessories and options. Closed-Loop Cooling NEMA 4/4X Rating Maintained (UL50) Stainless Steel Shell UL/CUL Listed
Datasheet
Datasheet Summary
Powered by GS/AI

The KNHE20 Water-to-Air Heat Exchanger from Kooltronic, Inc. is designed for closed-loop cooling applications, particularly in harsh environments where air-to-air systems may not suffice. It features a stainless steel shell and maintains a NEMA 4/4X rating, ensuring durability and protection against contaminants. The unit operates on 115 VAC or 230 VAC power and is UL/CUL listed for safety compliance. With a cooling capacity that can exceed that of air conditioners, the KNHE20 is suitable for environments requiring reliable cooling without the need for frequent air filter maintenance. It includes precision ball-bearing motors and is fully gasketed for leakproof installation. Optional features such as internal corrosion protection and various power configurations are available to meet specific project needs.

Datasheet Summary
Powered by GS/AI

The KNHE20 Water-to-Air Heat Exchanger from Kooltronic, Inc. is designed for closed-loop cooling applications, particularly in harsh environments where air-to-air systems may not suffice. It features a stainless steel shell and maintains a NEMA 4/4X rating, ensuring durability and protection against contaminants. The unit operates on 115 VAC or 230 VAC power and is UL/CUL listed for safety compliance. With a cooling capacity that can exceed that of air conditioners, the KNHE20 is suitable for environments requiring reliable cooling without the need for frequent air filter maintenance. It includes precision ball-bearing motors and is fully gasketed for leakproof installation. Optional features such as internal corrosion protection and various power configurations are available to meet specific project needs.

Suppliers

Company
Product
Description
Supplier Links
KNHE20 Water-to-Air Heat Exchangers - KNHE20 - Kooltronic, Inc.
Pennington, NJ, United States
KNHE20 Water-to-Air Heat Exchangers
KNHE20
KNHE20 Water-to-Air Heat Exchangers KNHE20
Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat Exchangers satisfy a wide range of enclosure cooling requirements for environments that contain contaminated ambient (outside) air. The adaptability of Kooltronic Heat Exchangers is further increased by flexible mounting orientations and a comprehensive line of accessories and options. Closed-Loop Cooling NEMA 4/4X Rating Maintained (UL50) Stainless Steel Shell UL/CUL Listed

Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat Exchangers satisfy a wide range of enclosure cooling requirements for environments that contain contaminated ambient (outside) air. The adaptability of Kooltronic Heat Exchangers is further increased by flexible mounting orientations and a comprehensive line of accessories and options.

  • Closed-Loop Cooling
  • NEMA 4/4X Rating Maintained (UL50)
  • Stainless Steel Shell
  • UL/CUL Listed
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Heat Exchangers
Product Number KNHE20
Product Name KNHE20 Water-to-Air Heat Exchangers
Application / Industry HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details
Oil-air Cooler - DCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Plate Heat Exchangers - 1694404 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details