Kooltronic, Inc. KBFF15AUF Advantage Series Filter Fans KBFF15AUF

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Mounts quickly and easily Attractive appearance Requires no mounting hardware Integral finger guards Most Assemblies are CE Approved Type 12 Rating Maintained (if used with provided filter) UL shielded ball bearing motors Integrated Sealing Gasket Washable Thermolinked Progressive Structure Synthetic Filter Electrical Connection: Terminal block 3 poles L-N-PE Standard color: RAL 7035, Light Grey (See How to Order)
Datasheet
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Mounts quickly and easily Attractive appearance Requires no mounting hardware Integral finger guards Most Assemblies are CE Approved Type 12 Rating Maintained (if used with provided filter) UL shielded ball bearing motors Integrated Sealing Gasket Washable Thermolinked Progressive Structure Synthetic Filter Electrical Connection: Terminal block 3 poles L-N-PE Standard color: RAL 7035, Light Grey (See How to Order)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KBFF15AUF Advantage Series Filter Fans - KBFF15AUF - Kooltronic, Inc.
Pennington, NJ, United States
KBFF15AUF Advantage Series Filter Fans
KBFF15AUF
KBFF15AUF Advantage Series Filter Fans KBFF15AUF
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Mounts quickly and easily Attractive appearance Requires no mounting hardware Integral finger guards Most Assemblies are CE Approved Type 12 Rating Maintained (if used with provided filter) UL shielded ball bearing motors Integrated Sealing Gasket Washable Thermolinked Progressive Structure Synthetic Filter Electrical Connection: Terminal block 3 poles L-N-PE Standard color: RAL 7035, Light Grey (See How to Order)

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • Mounts quickly and easily
  • Attractive appearance
  • Requires no mounting hardware
  • Integral finger guards
  • Most Assemblies are CE Approved
  • Type 12 Rating Maintained (if used with provided filter)
  • UL shielded ball bearing motors
  • Integrated Sealing Gasket
  • Washable Thermolinked Progressive Structure Synthetic Filter
  • Electrical Connection: Terminal block 3 poles L-N-PE
  • Standard color: RAL 7035, Light Grey (See How to Order)
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number KBFF15AUF
Product Name KBFF15AUF Advantage Series Filter Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.61 SCFM (112 m³/hr)
Nominal Voltage 12 volts
View Details
Reverse Flow Filter Fan exhaust Size 2 (6) , 32.4 Cfm free Flow, 24V Dc Supply, 7W, Ul Type 12 Rohs Compliant Finder - 54AJ9661 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - UNO503554D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1800 SCFM (3060 m³/hr)
Maximum Sound Level 75 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details