Kooltronic, Inc. KBFF13PAUF Advantage Series Filter Fans KBFF13PAUF

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Mounts quickly and easily Attractive appearance Requires no mounting hardware Integral finger guards Most Assemblies are CE Approved Type 12 Rating Maintained (if used with provided filter) UL shielded ball bearing motors Integrated Sealing Gasket Washable Thermolinked Progressive Structure Synthetic Filter Electrical Connection: Terminal block 2 poles L-N Standard color: RAL 7035, Light Grey (See How to Order)
Datasheet
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Mounts quickly and easily Attractive appearance Requires no mounting hardware Integral finger guards Most Assemblies are CE Approved Type 12 Rating Maintained (if used with provided filter) UL shielded ball bearing motors Integrated Sealing Gasket Washable Thermolinked Progressive Structure Synthetic Filter Electrical Connection: Terminal block 2 poles L-N Standard color: RAL 7035, Light Grey (See How to Order)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KBFF13PAUF Advantage Series Filter Fans - KBFF13PAUF - Kooltronic, Inc.
Pennington, NJ, United States
KBFF13PAUF Advantage Series Filter Fans
KBFF13PAUF
KBFF13PAUF Advantage Series Filter Fans KBFF13PAUF
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Mounts quickly and easily Attractive appearance Requires no mounting hardware Integral finger guards Most Assemblies are CE Approved Type 12 Rating Maintained (if used with provided filter) UL shielded ball bearing motors Integrated Sealing Gasket Washable Thermolinked Progressive Structure Synthetic Filter Electrical Connection: Terminal block 2 poles L-N Standard color: RAL 7035, Light Grey (See How to Order)

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • Mounts quickly and easily
  • Attractive appearance
  • Requires no mounting hardware
  • Integral finger guards
  • Most Assemblies are CE Approved
  • Type 12 Rating Maintained (if used with provided filter)
  • UL shielded ball bearing motors
  • Integrated Sealing Gasket
  • Washable Thermolinked Progressive Structure Synthetic Filter
  • Electrical Connection: Terminal block 2 poles L-N
  • Standard color: RAL 7035, Light Grey (See How to Order)
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number KBFF13PAUF
Product Name KBFF13PAUF Advantage Series Filter Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01805.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
3 suppliers
Axial Fans - 1759799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 215 SCFM (365 m³/hr)
Running Current 0.1200 amps
View Details
40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010CHJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
3 suppliers
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details