Kooltronic, Inc. KBB47 High Pressure Centrifugal Blowers KBB47

Description
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 200 CFM Capacity Designed for mid-range static pressures Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads
Datasheet
Description
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 200 CFM Capacity Designed for mid-range static pressures Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KBB47 High Pressure Centrifugal Blowers - KBB47 - Kooltronic, Inc.
Pennington, NJ, United States
KBB47 High Pressure Centrifugal Blowers
KBB47
KBB47 High Pressure Centrifugal Blowers KBB47
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 200 CFM Capacity Designed for mid-range static pressures Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads

Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options.

  • 200 CFM Capacity
  • Designed for mid-range static pressures
  • Full performance in any mounting position
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • 12-inch [304.8mm] (minimum) power and ground leads
Supplier's Site Datasheet
KBB47 High Pressure Centrifugal Blowers - KBB47 - Kooltronic, Inc.
Pennington, NJ, United States
KBB47 High Pressure Centrifugal Blowers
KBB47
KBB47 High Pressure Centrifugal Blowers KBB47
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 200 CFM Capacity Designed for mid-range static pressures Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads

Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options.

  • 200 CFM Capacity
  • Designed for mid-range static pressures
  • Full performance in any mounting position
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • 12-inch [304.8mm] (minimum) power and ground leads
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Fans and Blowers (industrial)
Product Number KBB47
Product Name KBB47 High Pressure Centrifugal Blowers
Applications / Use Pressure Blower; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Tubeaxial Fan, Axial -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; HVAC; Ventilation; Materials Handling
Product Form Packaged
Configuration Process Drying
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details