Kooltronic, Inc. KBB430 Quadruplex Centrifugal Blowers KBB430

Description
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 320 CFM Capacity Extremely quiet, efficient operation Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads
Datasheet
Description
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 320 CFM Capacity Extremely quiet, efficient operation Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KBB430 Quadruplex Centrifugal Blowers - KBB430 - Kooltronic, Inc.
Pennington, NJ, United States
KBB430 Quadruplex Centrifugal Blowers
KBB430
KBB430 Quadruplex Centrifugal Blowers KBB430
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 320 CFM Capacity Extremely quiet, efficient operation Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads

Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options.

  • 320 CFM Capacity
  • Extremely quiet, efficient operation
  • Full performance in any mounting position
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • 12-inch [304.8mm] (minimum) power and ground leads
Supplier's Site Datasheet
KBB430 Quadruplex Centrifugal Blowers - KBB430 - Kooltronic, Inc.
Pennington, NJ, United States
KBB430 Quadruplex Centrifugal Blowers
KBB430
KBB430 Quadruplex Centrifugal Blowers KBB430
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 320 CFM Capacity Extremely quiet, efficient operation Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads

Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options.

  • 320 CFM Capacity
  • Extremely quiet, efficient operation
  • Full performance in any mounting position
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • 12-inch [304.8mm] (minimum) power and ground leads
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Fans and Blowers (industrial)
Product Number KBB430
Product Name KBB430 Quadruplex Centrifugal Blowers
Applications / Use Pressure Blower; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 7336191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 13.9 inch (354 mm)
Air Flow Rate 338 SCFM (575 m³/hr)
View Details
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9027_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (3.93 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details