Kooltronic, Inc. KBB35 Single Centrifugal Blowers KBB35

Description
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 140 CFM Capacity Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads
Datasheet
Description
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 140 CFM Capacity Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KBB35 Single Centrifugal Blowers - KBB35 - Kooltronic, Inc.
Pennington, NJ, United States
KBB35 Single Centrifugal Blowers
KBB35
KBB35 Single Centrifugal Blowers KBB35
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 140 CFM Capacity Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads

Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options.

  • 140 CFM Capacity
  • Full performance in any mounting position
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • 12-inch [304.8mm] (minimum) power and ground leads
Supplier's Site Datasheet
KBB35 Single Centrifugal Blowers - KBB35 - Kooltronic, Inc.
Pennington, NJ, United States
KBB35 Single Centrifugal Blowers
KBB35
KBB35 Single Centrifugal Blowers KBB35
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 140 CFM Capacity Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads

Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options.

  • 140 CFM Capacity
  • Full performance in any mounting position
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • 12-inch [304.8mm] (minimum) power and ground leads
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Fans and Blowers (industrial)
Product Number KBB35
Product Name KBB35 Single Centrifugal Blowers
Applications / Use Pressure Blower; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7874022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 1.3 inch (33 mm)
Air Flow Rate 33 SCFM (56.09 m³/hr)
View Details
MD-Pneumatics - Equalizer DF Blower Solutions - 4509 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.4113 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details