Kooltronic, Inc. KB800B & KB800S Thin Fans KB800B

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Extremely compact 400 CFM Capacity Versatile mounting configurations Models can pressurize or exhaust Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch (304.8mm] (minimum) power and ground leads Complete line of accessories
Datasheet
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Extremely compact 400 CFM Capacity Versatile mounting configurations Models can pressurize or exhaust Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch (304.8mm] (minimum) power and ground leads Complete line of accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KB800B & KB800S Thin Fans - KB800B - Kooltronic, Inc.
Pennington, NJ, United States
KB800B & KB800S Thin Fans
KB800B
KB800B & KB800S Thin Fans KB800B
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Extremely compact 400 CFM Capacity Versatile mounting configurations Models can pressurize or exhaust Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch (304.8mm] (minimum) power and ground leads Complete line of accessories

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • Extremely compact
  • 400 CFM Capacity
  • Versatile mounting configurations
  • Models can pressurize or exhaust
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • 12-inch (304.8mm] (minimum) power and ground leads
  • Complete line of accessories
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number KB800B
Product Name KB800B & KB800S Thin Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 400 SCFM (680 m³/hr)
Nominal Voltage 115 volts
Running Current 0.7000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.01 SCFM (76.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
40x40x10mm, 5 VDC, 5 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
3 suppliers
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details