Kooltronic, Inc. KB651B & KB651S Thin Fans KB651S

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Extremely compact 350 CFM Capacity Versatile mounting configurations Models can pressurize or exhaust Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch (304.8mm] (minimum) power and ground leads Complete line of accessories
Datasheet
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Extremely compact 350 CFM Capacity Versatile mounting configurations Models can pressurize or exhaust Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch (304.8mm] (minimum) power and ground leads Complete line of accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KB651B & KB651S Thin Fans - KB651S - Kooltronic, Inc.
Pennington, NJ, United States
KB651B & KB651S Thin Fans
KB651S
KB651B & KB651S Thin Fans KB651S
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Extremely compact 350 CFM Capacity Versatile mounting configurations Models can pressurize or exhaust Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch (304.8mm] (minimum) power and ground leads Complete line of accessories

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • Extremely compact
  • 350 CFM Capacity
  • Versatile mounting configurations
  • Models can pressurize or exhaust
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • 12-inch (304.8mm] (minimum) power and ground leads
  • Complete line of accessories
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number KB651S
Product Name KB651B & KB651S Thin Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 350 SCFM (595 m³/hr)
Nominal Voltage 115 volts
Running Current 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
View Details
Axial Fan - 103TY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 63.6 SCFM (108 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181204250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
DC Brushless Fans (BLDC) - FAD1-03010BAAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.2 SCFM (3.74 m³/hr)
Maximum Static Pressure 0.0680 in H2O (0.1270 Torr)
View Details
2 suppliers