Kooltronic, Inc. KB650B & KB650S Thin Fans KB650S

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Extremely compact 210 CFM Capacity Versatile mounting configurations Models can pressurize or exhaust Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch (304.8mm] (minimum) power and ground leads Complete line of accessories
Datasheet
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Extremely compact 210 CFM Capacity Versatile mounting configurations Models can pressurize or exhaust Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch (304.8mm] (minimum) power and ground leads Complete line of accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KB650B & KB650S Thin Fans - KB650S - Kooltronic, Inc.
Pennington, NJ, United States
KB650B & KB650S Thin Fans
KB650S
KB650B & KB650S Thin Fans KB650S
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Extremely compact 210 CFM Capacity Versatile mounting configurations Models can pressurize or exhaust Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch (304.8mm] (minimum) power and ground leads Complete line of accessories

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • Extremely compact
  • 210 CFM Capacity
  • Versatile mounting configurations
  • Models can pressurize or exhaust
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • 12-inch (304.8mm] (minimum) power and ground leads
  • Complete line of accessories
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number KB650S
Product Name KB650B & KB650S Thin Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Nominal Voltage 115 volts
Running Current 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan, 4.92 X 4.92, 32/24 Cfm, 48 Vdc Rohs Compliant Stego - 70M7783 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1442044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
DC Brushless Fans (BLDC) - FAD1-04010BAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details