Kooltronic, Inc. KB1000B & KB1000S Thin Fans KB1000B

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Extremely compact 750 CFM Capacity Versatile mounting configurations Models can pressurize or exhaust Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch (304.8mm] (minimum) power and ground leads Complete line of accessories
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Extremely compact 750 CFM Capacity Versatile mounting configurations Models can pressurize or exhaust Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch (304.8mm] (minimum) power and ground leads Complete line of accessories
Datasheet
Datasheet Summary
Powered by GS/AI

The KB1000B Thin Fan from Kooltronic, Inc. is designed for efficient cooling of electronic enclosures, delivering an airflow capacity of 750 CFM. It features a compact design that allows for versatile mounting configurations, enabling installation in various positions, either internally or externally. The fan is constructed from heavy gauge steel with a durable baked powder finish, ensuring ruggedness for demanding applications. It is equipped with UL/CSA recognized ball bearing motors that provide reliable performance and include thermal overload protection. The fan operates on 115 VAC at 60 Hz and has a minimum lead length of 12 inches for power and ground connections. The KB1000B can be used for both pressurizing and exhausting air from enclosures, making it adaptable to different cooling requirements. Additionally, a complete line of accessories is available to enhance its functionality.

Datasheet Summary
Powered by GS/AI

The KB1000B Thin Fan from Kooltronic, Inc. is designed for efficient cooling of electronic enclosures, delivering an airflow capacity of 750 CFM. It features a compact design that allows for versatile mounting configurations, enabling installation in various positions, either internally or externally. The fan is constructed from heavy gauge steel with a durable baked powder finish, ensuring ruggedness for demanding applications. It is equipped with UL/CSA recognized ball bearing motors that provide reliable performance and include thermal overload protection. The fan operates on 115 VAC at 60 Hz and has a minimum lead length of 12 inches for power and ground connections. The KB1000B can be used for both pressurizing and exhausting air from enclosures, making it adaptable to different cooling requirements. Additionally, a complete line of accessories is available to enhance its functionality.

Suppliers

Company
Product
Description
Supplier Links
KB1000B & KB1000S Thin Fans - KB1000B - Kooltronic, Inc.
Pennington, NJ, United States
KB1000B & KB1000S Thin Fans
KB1000B
KB1000B & KB1000S Thin Fans KB1000B
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Extremely compact 750 CFM Capacity Versatile mounting configurations Models can pressurize or exhaust Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch (304.8mm] (minimum) power and ground leads Complete line of accessories

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • Extremely compact
  • 750 CFM Capacity
  • Versatile mounting configurations
  • Models can pressurize or exhaust
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • 12-inch (304.8mm] (minimum) power and ground leads
  • Complete line of accessories
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number KB1000B
Product Name KB1000B & KB1000S Thin Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 750 SCFM (1275 m³/hr)
Nominal Voltage 115 volts
Running Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 547 SCFM (929 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PFA60000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - N86-31552 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1760 SCFM (2992 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details