Kooltronic, Inc. KNP40F Advantage Sentry Series Indoor/Outdoor Filter Fans K8NP40F

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Baked Powder Finish Integrated Fan Guards Integrated Sealing Gasket NEMA 3R Rating Maintained (if used with provided filter) Secure Mounting Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL shielded ball bearing motors UL/CUL Listed Washable, Reuseable Filter
Datasheet
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Baked Powder Finish Integrated Fan Guards Integrated Sealing Gasket NEMA 3R Rating Maintained (if used with provided filter) Secure Mounting Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL shielded ball bearing motors UL/CUL Listed Washable, Reuseable Filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KNP40F Advantage Sentry Series Indoor/Outdoor Filter Fans - K8NP40F - Kooltronic, Inc.
Pennington, NJ, United States
KNP40F Advantage Sentry Series Indoor/Outdoor Filter Fans
K8NP40F
KNP40F Advantage Sentry Series Indoor/Outdoor Filter Fans K8NP40F
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Baked Powder Finish Integrated Fan Guards Integrated Sealing Gasket NEMA 3R Rating Maintained (if used with provided filter) Secure Mounting Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL shielded ball bearing motors UL/CUL Listed Washable, Reuseable Filter

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • Baked Powder Finish
  • Integrated Fan Guards
  • Integrated Sealing Gasket
  • NEMA 3R Rating Maintained (if used with provided filter)
  • Secure Mounting
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • UL shielded ball bearing motors
  • UL/CUL Listed
  • Washable, Reuseable Filter
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number K8NP40F
Product Name KNP40F Advantage Sentry Series Indoor/Outdoor Filter Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF43000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
5010-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010M24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2504 to ? in H2O (0.4678 to ? Torr)
Maximum Sound Level 36.65 dbA
View Details
Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details