Kooltronic, Inc. Super Series KXHE122A Heat Exchangers K2XHE122A

Description
Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat Exchangers satisfy a wide range of enclosure cooling requirements for environments that contain contaminated ambient (outside) air. The adaptability of Kooltronic Heat Exchangers is further increased by flexible mounting orientations and a comprehensive line of accessories and options. Closed-Loop Cooling Epoxy-coated element Filter Heavy-Duty Steel Shell NEMA 12 Rating Maintained (UL50) Refrigerant-Free Aluminum Element UL/CUL Listed
Description
Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat Exchangers satisfy a wide range of enclosure cooling requirements for environments that contain contaminated ambient (outside) air. The adaptability of Kooltronic Heat Exchangers is further increased by flexible mounting orientations and a comprehensive line of accessories and options. Closed-Loop Cooling Epoxy-coated element Filter Heavy-Duty Steel Shell NEMA 12 Rating Maintained (UL50) Refrigerant-Free Aluminum Element UL/CUL Listed
Datasheet
Datasheet Summary
Powered by GS/AI

The KXHE122A Heat Exchanger from Kooltronic, Inc. is designed for air-to-air cooling in sealed electronics or industrial enclosures. It features a closed-loop cooling system that isolates the internal airflow from ambient air, making it suitable for environments with contaminants. The unit operates effectively in temperatures ranging from -20°F to 115°F and has a cooling capacity of 90 watts at 115 VAC. Constructed from heavy-duty steel with an epoxy-coated aluminum heat transfer element, it is built to withstand harsh conditions and is UL/CUL listed for safety. The heat exchanger includes a filter to maintain performance and is available with various accessories, such as low airflow detectors and mounting hinges, to enhance functionality. Its versatility allows for both vertical and horizontal mounting, making it adaptable to different installation requirements.

Datasheet Summary
Powered by GS/AI

The KXHE122A Heat Exchanger from Kooltronic, Inc. is designed for air-to-air cooling in sealed electronics or industrial enclosures. It features a closed-loop cooling system that isolates the internal airflow from ambient air, making it suitable for environments with contaminants. The unit operates effectively in temperatures ranging from -20°F to 115°F and has a cooling capacity of 90 watts at 115 VAC. Constructed from heavy-duty steel with an epoxy-coated aluminum heat transfer element, it is built to withstand harsh conditions and is UL/CUL listed for safety. The heat exchanger includes a filter to maintain performance and is available with various accessories, such as low airflow detectors and mounting hinges, to enhance functionality. Its versatility allows for both vertical and horizontal mounting, making it adaptable to different installation requirements.

Suppliers

Company
Product
Description
Supplier Links
Super Series KXHE122A Heat Exchangers - K2XHE122A - Kooltronic, Inc.
Pennington, NJ, United States
Super Series KXHE122A Heat Exchangers
K2XHE122A
Super Series KXHE122A Heat Exchangers K2XHE122A
Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat Exchangers satisfy a wide range of enclosure cooling requirements for environments that contain contaminated ambient (outside) air. The adaptability of Kooltronic Heat Exchangers is further increased by flexible mounting orientations and a comprehensive line of accessories and options. Closed-Loop Cooling Epoxy-coated element Filter Heavy-Duty Steel Shell NEMA 12 Rating Maintained (UL50) Refrigerant-Free Aluminum Element UL/CUL Listed

Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat Exchangers satisfy a wide range of enclosure cooling requirements for environments that contain contaminated ambient (outside) air. The adaptability of Kooltronic Heat Exchangers is further increased by flexible mounting orientations and a comprehensive line of accessories and options.

  • Closed-Loop Cooling
  • Epoxy-coated element
  • Filter
  • Heavy-Duty Steel Shell
  • NEMA 12 Rating Maintained (UL50)
  • Refrigerant-Free Aluminum Element
  • UL/CUL Listed
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Heat Exchangers
Product Number K2XHE122A
Product Name Super Series KXHE122A Heat Exchangers
Application / Industry HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details
Oil/Water Safety Heat Exchanger - BAMCNZSC - jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
View Details
Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details