Kooltronic, Inc. Standard Series KXHE120A Heat Exchangers K2XHE120A

Description
Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat Exchangers satisfy a wide range of enclosure cooling requirements for environments that contain contaminated ambient (outside) air. The adaptability of Kooltronic Heat Exchangers is further increased by flexible mounting orientations and a comprehensive line of accessories and options. Closed-Loop Cooling Epoxy-coated element Filter Heavy-Duty Steel Shell NEMA 12 Rating Maintained (UL50) Refrigerant-Free Aluminum Element UL/CUL Listed
Datasheet
Description
Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat Exchangers satisfy a wide range of enclosure cooling requirements for environments that contain contaminated ambient (outside) air. The adaptability of Kooltronic Heat Exchangers is further increased by flexible mounting orientations and a comprehensive line of accessories and options. Closed-Loop Cooling Epoxy-coated element Filter Heavy-Duty Steel Shell NEMA 12 Rating Maintained (UL50) Refrigerant-Free Aluminum Element UL/CUL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Series KXHE120A Heat Exchangers - K2XHE120A - Kooltronic, Inc.
Pennington, NJ, United States
Standard Series KXHE120A Heat Exchangers
K2XHE120A
Standard Series KXHE120A Heat Exchangers K2XHE120A
Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat Exchangers satisfy a wide range of enclosure cooling requirements for environments that contain contaminated ambient (outside) air. The adaptability of Kooltronic Heat Exchangers is further increased by flexible mounting orientations and a comprehensive line of accessories and options. Closed-Loop Cooling Epoxy-coated element Filter Heavy-Duty Steel Shell NEMA 12 Rating Maintained (UL50) Refrigerant-Free Aluminum Element UL/CUL Listed

Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat Exchangers satisfy a wide range of enclosure cooling requirements for environments that contain contaminated ambient (outside) air. The adaptability of Kooltronic Heat Exchangers is further increased by flexible mounting orientations and a comprehensive line of accessories and options.

  • Closed-Loop Cooling
  • Epoxy-coated element
  • Filter
  • Heavy-Duty Steel Shell
  • NEMA 12 Rating Maintained (UL50)
  • Refrigerant-Free Aluminum Element
  • UL/CUL Listed
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Heat Exchangers
Product Number K2XHE120A
Product Name Standard Series KXHE120A Heat Exchangers
Application / Industry HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Fusion Bond Stainless -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Chemical Processing; Refrigeration
Technology Plate
Working Pressure 218 to 653 psi (153 to 459 m H2O)
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details